Products specifications

Manufacturer Pulse Electronics Power
Packaging Tube
Filter Type Power Line
Number of Lines 2
Current Rating (Maximum) 11.6A
DC Resistance (DCR) (Maximum) 10mOhm
Temperature Range - Operating -40°C ~ 120°C
Mounting Style SMD
Dimension 1.220" L x 1.000" W (30.99mm x 25.40mm)
Height (Maximum) 0.500" (12.70mm)
Manufacturer Package Horizontal, 4 PC Pad
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812152-P0469NL
Ultra Librarian 3D Model Ultra Librarian P0469NL CAD Model

Description

The Pulse Electronics Power 812152-P0469NL is a power line filter manufactured by Pulse Electronics Power.

  • Type: Surface Mount
  • Maximum Current Rating: 11.6A
  • Maximum DC Resistance: 10mOhm
  • Temperature Range: -40°C to 120°C
  • Package: Horizontal, 4 PC pad
  • Popularity: Low
  • Supply and Demand Status: Limited

You May Also Be Interested in

Wurth Electronics Inc
CMC 6.8MH 1.9A 2LN TH
Lowest to $69.8583
ECAD model for 7446322007
Wurth Electronics Inc
CMC 4.7MH 500MA 2LN 20K OHM SMD
Lowest to $0.3813
ECAD model for 744220
Abracon LLC
CMC 500MA 2LN 90 OHM SMD
Need more? Email Us
ECAD model for ACM-0603-900-T
Wurth Electronics Inc
CMC 1MH 3A 2LN TH
Lowest to $5.9527
ECAD model for 744822301
Pulse
COMMON MODE CHOKE 6LN SMD
Need more? Email Us
ECAD model for 23Z106SMNL-T
Laird-Signal Integrity Products
CMC 4A 2LN 40 OHM SMD
Need more? Email Us
ECAD model for CM3322P400R-10
Laird-Signal Integrity Products
CMC 51UH 800MA 2LN 3.8 KOHM SMD
Lowest to $4.1261
ECAD model for CC2824E513R-10
Wurth Electronics Inc
CMC 10UH 1.6A 2LN 920 OHM SMD
Lowest to $0.2895
ECAD model for 744226
TDK Corporation
CMC 200MA 2LN 36 OHM SMD
Lowest to $0.0908
ECAD model for MCZ1210AH360L2TA0G

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.0682 $51.7050
59+ $1.6970 $100.1230
92+ $1.6440 $151.2480
126+ $1.5910 $200.4660
163+ $1.5379 $250.6777
218+ $1.3788 $300.5784
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,639 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention