EN
  • EN
  • DE

PE-65857NLT

Part No PE-65857NLT
Manufacturer Pulse
Catalog Common Mode Chokes
Description Common Mode Chokes Quad 22.5uH 34dB 0.22Ohm DCR SMD Tube / Surface Mount Common Mode Chokes | COMMON MODE CHOKE 4LN SMD
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Pulse Electronics Network
Packaging Reel
Filter Type Signal Line
Number of Lines 4
DC Resistance (DCR) (Maximum) 220mOhm
Temperature Range - Operating 0°C ~ 70°C
Mounting Style SMD
Parts Dimension 0.475" L x 0.475" W (12.07mm x 12.07mm)
Height (Maximum) 0.340" (8.64mm)
Manufacturer Package Vertical, 8 Gull Wing
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715737-PE-65857NLT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name PE-65857
Introduction Date January 27, 2011
ECCN EAR99
Country of Origin China
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian PE-65857NLT CAD Model

Description

The PE-65857NLT is a signal line filter from Pulse Electronics Network.

    You May Also Be Interested in

    TDK Corporation
    B82724J2402N1 TDK Common Mode Chokes / Filters 3.3mH 4.0A Vertical Core datasheet, inventory, & pricing.
    Lowest to $2.3284
    Guangdong Fenghua Advanced Technology
    10mH@1kHz 750mΩ 2 Through Hole Common Mode Chokes RoHS
    Lowest to $0.4161
    Bourns Inc.
    CMC 51UH 200MA 2LN 2.6KOHM SMD
    Lowest to $0.4075
    Shenzhen HongyeX Electronics Co., Ltd.
    2Line Common Mode Choke Surface Mount-4P 2x1.2mm 90Ω@100MHz 400mA DCR 300mΩ
    Lowest to $0.0569
    Nexperia USA Inc.
    CMC 2LN SMD ESD
    Lowest to $1.4256
    PROD Electronic Technology (Shenzhen) Co., Ltd.
    2Line Common Mode Choke Surface Mount-4P 7x6mm 1.3kΩ@100MHz 2.5A DCR 21mΩ
    Lowest to $0.4399
    PROD Electronic Technology (Shenzhen) Co., Ltd.
    2Line Common Mode Choke Surface Mount-4P 12x10.8mm 2kΩ@100MHz 4A DCR 24mΩ
    Lowest to $0.9098
    TAI-TECH Advanced Electronics
    2Line Common Mode Choke Surface Mount-4P 3.2x2.5mm 600Ω@100MHz 1A DCR 200mΩ
    Lowest to $0.1019
    Wurth Electronics Inc
    CMC 2.2MH 8A 2LN TH
    Lowest to $3.7836

    Top Sellers

    JST Sales America Inc.
    CONN HEADER GH TOP 4POS 1.25MM
    Lowest to $0.1782
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    FTDI, Future Technology Devices International Ltd
    IC USB SERIAL BASIC UART 16SSOP
    Lowest to $5.8211
    Texas Instruments
    IC CTRLR HOT SWAP 48V 10-MSOP
    Lowest to $2.3760
    Bosch Sensortec
    IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
    Lowest to $3.6828
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015
    Nexperia USA Inc.
    Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
    Lowest to $0.1046
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.9399
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $4.9895
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.2557
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Bosch Sensortec
    SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
    Lowest to $0.7841

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    30+ $2.0178 $60.5340
    70+ $1.6551 $115.8570
    110+ $1.6043 $176.4730
    150+ $1.5523 $232.8450
    195+ $1.5003 $292.5585
    260+ $1.3456 $349.8560
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 3,570 pieces
    MOQ: 30 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess