Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300 Microprocessor IC series 1 Core, 32-Bit 400MHz 620-HBGA (29x29)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300
Speed 400MHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 620-BBGA Exposed Pad
Case / Package 620-HBGA (29x29)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8542.31.0001
Quantity per package 36
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927894-MPC8343EVRAGD
Ultra Librarian 3D Model Ultra Librarian MPC8343EVRAGD CAD Model

Description

NXP MPC8343EVRAGD Processor Overview

The NXP MPC8343EVRAGD is a high-performance, power-efficient integrated processor that is part of the PowerQUICC II Pro family. This processor is designed to meet the needs of a wide range of embedded networking and communications applications. With its robust architecture, the MPC8343E provides a versatile solution for systems requiring complex processing capabilities and connectivity options.

Key Features

  • Core: The processor is built around an e300 core, which is based on the Power Architecture, operating at speeds up to 667 MHz. This core is known for its exceptional performance-per-watt capabilities, making it ideal for applications where energy efficiency is critical.
  • Memory Support: It offers integrated memory controllers supporting DDR and DDR2 SDRAM, allowing for flexible memory configurations and ensuring high-speed data access for processor-intensive tasks.
  • Connectivity: The MPC8343E includes a rich set of connectivity features such as dual Gigabit Ethernet controllers, USB 2.0, and PCI Express interfaces. These features enable the processor to handle multiple high-speed data streams and connect to a variety of peripherals.
  • Security: To address the growing concerns over data security, the processor incorporates a security engine that supports a range of algorithms, including DES, 3DES, AES, MD5, and SHA-1/2, enabling secure data transactions.
  • Integrated Peripherals: Additional integrated peripherals include dual I2C interfaces, DUART, and Serial Peripheral Interface (SPI), enhancing the processor's capability to manage various external components.

Applications

The NXP MPC8343E is suitable for a broad spectrum of applications, particularly in the networking and communications sector. It is an excellent choice for routers, switches, access points, and other network infrastructure equipment. Additionally, its high level of integration and security features make it an attractive option for industrial control systems, medical equipment, and secure gateways.

Summary

In summary, the NXP MPC8343EVRAGD processor offers a blend of performance, power efficiency, and integrated features that enable manufacturers to design flexible and robust systems. Its support for high-speed memory, advanced connectivity options, and security features make it a comprehensive solution for a wide array of sophisticated embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
MPU ColdFire M68000 Processor RISC 32bit 20MHz 132-Pin PGA Tray
Need more? Email Us
ECAD model for MC68302CRC20C
Innovasic Semiconductor
IC MPU I186 20MHZ 84PLCC / 8-Bit/16-Bit Microcontrollers
Lowest to $104.4028
ECAD model for EN80C188EB20
NXP / Nexperia
IC MPU QORIQ T4 1.5GHZ 1932BGA
Lowest to $1,303.8807
ECAD model for T4081NSN7PQB
Atmel
AT91 ARM Thumb Microcontrollers
Lowest to $47.6281
ECAD model for AT91SAM9XE512-CU
Amd
FOUR-BIT BIPOLAR MICROPROCESSOR SLICE / IC MPU AM2901C CISC 4-BIT BIPOLAR 40PDIP
Need more? Email Us
ECAD model for AM2901CPC
Renesas Electronics America
Need more? Email Us
ECAD model for HD64180R1P6
Hitachi, Ltd
Need more? Email Us
ECAD model for HD63B03XF
Zilog
Central Processing Unit | IC MPU Z80 10MHZ 40DIP
Lowest to $13.0388
ECAD model for Z84C0010PEG
Intel
IC Mpu Mob Pentiii 850MHZ 495BGA
Need more? Email Us
ECAD model for KC80526GY850256SL547

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $195.3684 $195.3684
2+ $175.1579 $350.3158
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 119 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention