EN
  • EN
  • DE

MPC8347EVVAJF

Part No MPC8347EVVAJF
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU MPC83XX 533MHZ 672TBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Status Obsolete
Core Processor PowerPC e300
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 533MHz
Co-Processors/DSP Security; SEC
RAM Controllers DDR
Graphics Acceleration No
Ethernet 10/100/1000Mbps (2)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.5V, 3.3V
Temperature Range - Operating 0°C ~ 105°C
Security Features Cryptography, Random Number Generator
Manufacturer Package 672-LBGA
Supplier Device Package 672-TBGA (35x35)
Additional Interfaces DUART, I2C, PCI, SPI
Family Part Number MPC8347
Manufacturer Pack Quantity 24
MSL Level 3 (168 Hours)
Win Source Part Number 719569-MPC8347EVVAJF
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MPC8347EVVAJF CAD Model

Description

Product Overview: NXP MPC8347EVVAJF

The NXP MPC8347EVVAJF is a high-performance, power-efficient integrated processor designed to meet the demanding needs of embedded networking and computing applications. This processor is part of the MPC83xx PowerQUICC II Pro family, which is renowned for its exceptional integration, versatility, and system performance. The MPC8347EVVAJF is built on Power Architecture technology, ensuring compatibility with a wide range of software and hardware tools.

Key Features

  • Core: The processor features a PowerPC e300 core with speeds up to 400 MHz, providing a balance of processing power and energy efficiency.
  • Memory Support: It includes DDR and DDR2 SDRAM memory controller options, offering flexibility in memory configurations to match specific application requirements.
  • Integrated Peripherals: The processor comes with a rich set of integrated peripherals, including dual Ethernet controllers, USB 2.0, PCI, and RapidIO interfaces, enabling a wide range of connectivity options.
  • Security: An enhanced security engine supports a variety of algorithms, such as DES, 3DES, AES, SHA-1, and MD5, ensuring secure data communication and protection against unauthorized access.

Applications

The MPC8347EVVAJF is ideal for multiple applications in the networking and communications field, such as:

  • Enterprise and residential gateways
  • Integrated access devices
  • Wireless access points and routers
  • Network attached storage devices
  • Printing and imaging devices

Environmental and Quality Certifications

NXP's commitment to quality and environmental sustainability is evident in the MPC8347EVVAJF, which complies with RoHS and is produced under ISO 9001 certified conditions. The processor is designed to meet the requirements of a wide range of operating temperatures, ensuring reliability and performance in diverse environments.

Conclusion

The NXP MPC8347EVVAJF processor is a versatile and powerful solution for embedded systems, offering a rich feature set and robust security capabilities. Its integration and performance make it an excellent choice for developers looking to create sophisticated networking and computing devices.

You May Also Be Interested in

Microchip Technology
IC MPU SAM9XE 180MHZ 208QFP
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Freescale Semiconductor - NXP
IC MPU QORIQ 1.4GHZ 621FCPBGA
Lowest to $291.2610
Intel
IC MPU IAPX86 5MHZ 40CDIP
Lowest to $2.1853
NXP / Nexperia
IC PROCESSOR C100 672BGA / Microprocessor IC *
Need more? Email Us
Renesas Electronics America
8-BIT, FLASH, 8MHZ / Microprocessor IC *
Lowest to $27.9810
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
Intel
INTEL IXP1200 NETWORK PROCESSOR / Microprocessor IC *
Lowest to $269.2686

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess