Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features PowerPC e300c4s Microprocessor IC series 1 Core, 32-Bit 400MHz 689-TEPBGA II (31x31)
Manufacturer NXP
Series MPC83xx
Package Tray
Part Status Obsolete
Core Processor PowerPC e300c4s
Speed 400MHz
Operating Temperature Range -40°C ~ 125°C (TA)
Package 689-BBGA Exposed Pad
Case / Package 689-TEPBGA II (31x31)
Family Name MPC83
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN OBSOLETE
HTSUS 8542.31.0001
Quantity per package 27
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927913-MPC8378CVRAGD
Ultra Librarian 3D Model Ultra Librarian MPC8378CVRAGD CAD Model

Description

Overview of NXP MPC8378CVRAGD

The NXP MPC8378CVRAGD is a high-performance PowerQUICC II Pro processor that is designed to meet the demands of a wide range of embedded applications. This processor is built on Power Architecture technology, offering an optimal balance of processing power, integrated features, and connectivity to handle complex tasks in networking, telecommunications, and industrial markets.

Key Features

  • Core Technology: At the heart of the MPC8378CVRAGD is an e300 core built on Power Architecture, which operates at speeds up to 800 MHz, providing robust computational capabilities.
  • Integrated Memory Controller: The processor includes a DDR2/DDR3 memory controller, which allows for fast and efficient access to memory, enhancing overall system performance.
  • Connectivity: A host of connectivity options are available, including dual integrated Gigabit Ethernet controllers for high-speed networking, a PCI Express interface for connecting to high-bandwidth peripherals, and USB 2.0 for universal connectivity.
  • Security Engine: For applications that require secure data transactions, the MPC8378CVRAGD comes with an integrated security engine that supports encryption and decryption algorithms, ensuring data integrity and protection.
  • Power Efficiency: Designed with power efficiency in mind, the processor is suitable for applications where power consumption is a critical factor.

Applications

The versatility of the MPC8378CVRAGD makes it ideal for a variety of applications, including:

  • Enterprise and home networking equipment such as routers, switches, and gateways.
  • Telecommunications infrastructure like wireless base stations and network control modules.
  • Industrial control systems requiring fast processing and connectivity.
  • Embedded computing platforms that demand high-security features.

Technical Specifications

The NXP MPC8378CVRAGD processor boasts technical specifications that ensure it can handle a multitude of tasks efficiently:

  • Processor Core: e300c3
  • Core Speed: Up to 800 MHz
  • Memory Support: DDR2/DDR3 SDRAM
  • Networking: Dual Gigabit Ethernet Controllers
  • PCI Express Interface: Yes
  • USB Interfaces: USB 2.0 with integrated PHY
  • Security: Integrated security engine
  • Power Architecture Technology: Yes

With its powerful processing capabilities, comprehensive connectivity options, and advanced security features, the NXP MPC8378CVRAGD is a versatile and reliable choice for a broad range of high-performance embedded applications.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC85XX 1.0GHZ 783FCBGA
Need more? Email Us
ECAD model for MPC8548EHXAQG
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 408TBGA
Need more? Email Us
ECAD model for MPC8250ACZUMHBC
Freescale Semiconductor - NXP
IC MPU MPC82XX 266MHZ 352TBGA
Lowest to $100.3196
ECAD model for MPC8245TZU266D
Nuvoton Technology Corporation of America
IC MPU NUMICRO 300MHZ 128LQFP / ARM926EJ-S Microprocessor IC NuMicro NUC980 1 Core, 32-Bit 300MHz 128-LQFP (14x14)
Lowest to $14.6242
ECAD model for NUC980DK61YC
Intel
IC MPU I186 13MHZ 100SQFP / MPU 188 Processor 16bit 1.0um 13MHz 100-Pin SQFP
Need more? Email Us
ECAD model for SB80C188EC13
Freescale Semiconductor - NXP
IC MPU MPC82XX 333MHZ 516BGA
Need more? Email Us
ECAD model for MPC8270ZQMIBA
Freescale Semiconductor - NXP
IC MPU MPC52XX 400MHZ 272BGA
Lowest to $591.1580
ECAD model for MPC5200CBV400
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Lowest to $221.3741
ECAD model for MPC860TVR50D4
Freescale Semiconductor - NXP
IC MPU MPC82XX 300MHZ 408TBGA
Lowest to $54.8383
ECAD model for MPC8260AZUPIBB

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $15.6794
ECAD model for FT232RQ-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $109.2381 $109.2381
2+ $105.8242 $211.6484
3+ $102.4104 $307.2312
4+ $98.9966 $395.9864
5+ $88.7565 $443.7825
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 825 pieces
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention