EN
  • EN
  • DE

MPR181EJR2

Part No MPR181EJR2
Manufacturer NXP / Nexperia
Catalog Data Acquisition - Touch Screen Controllers
Description IC SCREEN CNTRL 16TSSOP / Touchscreen Controller Interface 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number MPR18
Standard Package 96
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345874-MPR181EJR2
Ultra Librarian 3D Model Ultra Librarian MPR181EJR2 CAD Model

Description

The MPR181EJR2 is a state-of-the-art capacitive touch sensor integrated circuit (IC) from NXP Semiconductors, a leader in the field of advanced semiconductor solutions. This compact and versatile sensor IC is designed to provide highly sensitive and reliable touch sensing capabilities for a wide range of applications, from consumer electronics to industrial control panels.

Key Features

  • Capacitive Touch Sensing: The MPR181EJR2 uses capacitive technology to detect touch inputs, providing a more responsive and intuitive user interface compared to traditional mechanical buttons.
  • Robust Design: Engineered to withstand environmental factors such as moisture, dirt, and grease, which can affect performance in other touch technologies.
  • Low Power Consumption: Its low power requirements make it ideal for battery-powered devices, helping to extend the overall battery life of the product.
  • High Sensitivity: The IC is highly sensitive, allowing for the detection of even the slightest touch, which can be crucial for applications requiring precision.
  • Adjustable Sensitivity: Sensitivity can be adjusted to suit various applications and to compensate for the presence of different materials and thicknesses.

Applications

The NXP MPR181EJR2 is suitable for a wide array of applications, including but not limited to:

  • Smart home devices
  • Consumer electronics such as smartphones, tablets, and remote controls
  • Wearable technology
  • Industrial control panels
  • Medical devices
  • Automotive interfaces

Technical Specifications

The MPR181EJR2 offers a compact package and is designed to be easily integrated into various designs. It operates over a wide voltage range and communicates via a standard I2C interface, which allows for easy integration into existing designs. The IC also features built-in calibration capabilities, which simplifies the setup process and reduces time to market for new products.

With its combination of performance, reliability, and versatility, the NXP MPR181EJR2 capacitive touch sensor IC is an excellent choice for designers looking to enhance the user experience with touch-enabled interfaces.

You May Also Be Interested in

Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 56-VQFN (7x7)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 12 b I2C Interface 88-UFBGA (6x6)
Need more? Email Us
Semtech Corporation
Need more? Email Us
Texas Instruments
IC SCREEN CNTRL 12BIT 48FN
Need more? Email Us
Semtech Corporation
Lowest to $80.0000
Semtech Corporation
Need more? Email Us
Microchip Technology
Touchscreen Controller 2 Wire Capacitive I2C, SPI Interface 100-TQFP (14x14)
Need more? Email Us
Cypress Semiconductor Corp
Touchscreen Controller 2 Wire Capacitive 32 b I2C, SPI Interface 48-QFN (6x6)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess