EN
  • EN
  • DE

MPX5700GP

Part No MPX5700GP
Manufacturer NXP / Nexperia
Catalog Pressure Sensors, Transducers
Description SENSOR 101.53PSIG 0.19" 4.7V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr NXP
Series MPX5700
Package Tray
Product Status Active
Applications Board Mount
Pressure Type Vented Gauge
Operating Pressure 101.53PSI (700kPa)
Output Type Analog Voltage
Output 0.2 V ~ 4.7 V
Accuracy ±2.5%
Voltage - Supply 4.75V ~ 5.25V
Port Size Male - 0.19" (4.93mm) Tube
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 406.11PSI (2800kPa)
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Through Hole
Package / Case 6-SIP Module
Base Product Number MPX5700
Standard Package 100 pcs
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 846551-MPX5700GP
Ultra Librarian 3D Model Ultra Librarian MPX5700GP CAD Model

Description

NXP MPX5700GP Pressure Sensor

The MPX5700GP is a state-of-the-art pressure sensor from NXP Semiconductors, designed to deliver accurate and reliable readings for a wide range of applications. This integrated pressure sensor is part of NXP's MPX series and is specifically engineered to measure absolute pressure within a range of 15 to 700 kPa.

This robust sensor features a high-quality piezoresistive transducer, which is a key component in providing the high sensitivity and linearity required for precise measurements. The MPX5700GP is encapsulated in a durable, thermoplastic (polysulfone) case that not only ensures its longevity but also provides excellent media compatibility, making it suitable for use with a variety of liquids and gases.

One of the standout features of the MPX5700GP is its integrated temperature compensation. This feature ensures that the sensor's output remains stable across a wide temperature range, which is critical for applications that experience fluctuating environmental conditions. The temperature-compensated and calibrated output of the sensor provides an analog voltage that is directly proportional to the applied pressure, allowing for easy integration into various electronic systems.

The MPX5700GP is versatile and can be utilized in a variety of applications, including but not limited to industrial controls, medical devices, automotive systems, and weather stations. Its ability to accurately measure pressure makes it an invaluable component in systems that require precise control and monitoring of fluid dynamics.

For designers and engineers looking to incorporate the MPX5700GP into their projects, NXP provides detailed technical documentation, including datasheets and application notes. These resources offer valuable insights into the sensor's capabilities and guidelines for optimal integration into different systems.

With its high performance, reliability, and ease of use, the NXP MPX5700GP pressure sensor is an excellent choice for anyone in need of accurate pressure measurements in their electronic designs.

You May Also Be Interested in

Honeywell
SENSOR 200PSIG 1/8\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Honeywell
SENSOR 0.87PSID 0.19\
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 0.36PSIG 0.08\
Need more? Email Us
Honeywell
SENSOR 15PSIC 0.14\
Need more? Email Us
Honeywell
SWITCH PRESSURE N.C. 2PSI
Need more? Email Us
Honeywell
SENSOR 1000PSIA COMP RATIO OUT
Need more? Email Us
Honeywell
MLH ALL METAL PRESS SENSE -ATF
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess