EN
  • EN
  • DE

N74F06D

Part No N74F06D
Manufacturer NXP / Nexperia
Description Inverter/buffer drivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1229199-N74F06D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian N74F06D CAD Model

Description

Product Overview: NXP N74F06D

The NXP N74F06D is a high-performance integrated circuit that belongs to the advanced 74F series of logic devices. This product is designed to meet the increasing demands of sophisticated electronic systems, providing reliable and efficient performance for a wide range of applications.

Key Features

  • Logic Type: The N74F06D is a Hex Inverter Buffer/Driver with Open-Collector High-Voltage Outputs, making it suitable for interfacing with high-level logic and driving high-current loads.
  • Supply Voltage Range: It operates over a broad supply voltage range from 4.5V to 5.5V, providing flexibility in various system design configurations.
  • High-Speed: This device boasts a typical propagation delay time of only 4ns, ensuring rapid response and processing in critical applications.
  • Current Drive: The N74F06D can deliver a significant output current, with the capability to sink 40mA, which is ideal for driving LEDs, relays, and other high-current devices.
  • Temperature Range: Designed for robustness, it can operate within a temperature range of -40°C to +85°C, making it suitable for industrial environments.
  • Package: The device is available in a standard SO14 package, which is conducive for space-saving PCB design and is compatible with automated surface-mount assembly processes.

Applications

The N74F06D is versatile and can be used in various applications such as:

  • Logic level shifting and translation
  • Memory address drivers
  • Bus-oriented systems
  • High-current peripheral drivers

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the N74F06D is no exception. It is manufactured under stringent conditions to ensure high reliability and performance consistency. The product is also supported by NXP's comprehensive technical documentation and customer support services.

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
315+ $0.1848 $58.2120
760+ $0.1525 $115.9000
1,175+ $0.1478 $173.6650
1,615+ $0.1432 $231.2680
2,105+ $0.1374 $289.2270
2,805+ $0.1236 $346.6980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 315 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess