The N74F06N is a high-performance integrated circuit produced by NXP Semiconductors, a leader in the electronics industry. This product is part of NXP's renowned F-series logic family, known for its fast switching speeds and low power consumption. The device is designed to meet the rigorous demands of modern digital systems.
Key Features
- Logic Type: Hex Inverter
- Supply Voltage Range: 4.5V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: DIP-14 (Dual In-line Package)
- High Noise Immunity: Ensures stable operation in electrically noisy environments
- Fast Propagation Delay: Provides quick response times suitable for high-speed applications
Applications
The N74F06N is versatile and can be used in a variety of applications, including:
- High-speed logic circuitry
- Signal processing
- Communication systems
- Computing devices
- Industrial control systems
Quality and Reliability
NXP Semiconductors is committed to delivering products of the highest quality. The N74F06N is subjected to rigorous testing protocols to ensure its performance and reliability. It is designed to withstand harsh industrial conditions and provide consistent operation over its intended lifespan.
Environmental Compliance
NXP is dedicated to environmental stewardship and ensures that the N74F06N complies with international standards such as RoHS (Restriction of Hazardous Substances). This commitment helps to minimize the ecological footprint of their products and ensures that they are safe for both consumers and the environment.
Support and Resources
Customers can access a wealth of resources provided by NXP, including detailed datasheets, application notes, and technical support. NXP's customer service and engineering teams are available to assist with product integration, ensuring a smooth design-in process and optimal use of the N74F06N in your projects.