EN
  • EN
  • DE

N74F10D

Part No N74F10D
Manufacturer NXP / Nexperia
Description Triple 3-input NAND gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229204-N74F10D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian N74F10D CAD Model

Description

The N74F10D from NXP Semiconductors is a high-performance, triple 3-input NAND gate integrated circuit designed to meet the demands of high-speed computing and data processing applications. This logic gate IC is a fundamental component in the realm of digital electronics, providing users with the ability to perform NAND operations across three inputs, which is essential for creating complex logic circuits.

Key Features

  • High-Speed Performance: The N74F10D is engineered for swift operation, making it suitable for systems that require rapid data throughput and processing.
  • Low Power Dissipation: Despite its high-speed capabilities, it has been optimized for low power consumption, aiding in energy-efficient design implementations.
  • Triple 3-Input Configuration: Each chip contains three independent 3-input NAND gates, offering flexibility and reducing the need for multiple chips in complex circuit designs.
  • Wide Operating Voltage Range: It operates over a broad voltage range, ensuring compatibility with various logic level standards and making it versatile for different electronic environments.
  • Logic Level Compatibility: The IC is compatible with TTL (Transistor-Transistor Logic) levels, allowing for easy integration with existing TTL systems or for use in TTL to CMOS level conversion applications.

Applications

The N74F10D is ideal for a multitude of applications that require reliable and fast logic operations. These include, but are not limited to:

  • Computing systems
  • Data processing units
  • Control systems
  • Communication equipment
  • Embedded systems

Technical Specifications

Parameter Value
Package Type SOIC
Number of Pins 14
Operating Temperature Range -40°C to +85°C
Supply Voltage Range 4.5V to 5.5V

With its robust design and high-speed logic capabilities, the N74F10D from NXP is an excellent choice for designers and engineers looking to implement efficient NAND gate functions in their digital systems.

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess