The NXP N74F11D is a high-performance, triple 3-input AND gate that combines the best of speed and power efficiency, making it an ideal choice for a wide range of logic applications. This integrated circuit is part of NXP's advanced 74F series, designed to meet the increasing demands of sophisticated electronic systems.
Key Features
- Logic Type: Triple 3-input AND gate, providing logical conjunction based on the binary input.
- Package: The N74F11D comes in a SOIC-14 package, providing a compact footprint for space-constrained applications.
- Operating Voltage: It operates over a wide voltage range of 4.5V to 5.5V, compatible with standard TTL levels, ensuring easy integration into various designs.
- High-Speed Performance: With propagation delays typically around 4.5ns, the device ensures rapid signal processing for high-speed operations.
- Output Drive Capability: Capable of driving 50 Ohm transmission lines, the N74F11D is suitable for interfacing with other logic families.
- Power Dissipation: Features a low power consumption with a typical I_CC of 20 μA, reducing the overall power requirements of the system.
Applications
The versatility of the N74F11D makes it well-suited for a variety of applications, including:
- Computing systems where high-speed AND logic operations are critical.
- Telecommunication systems requiring reliable logic processing at high frequencies.
- Industrial control systems where precision and power efficiency are necessary.
- Complex logic circuits where multiple AND gates are needed in a compact form factor.
Quality and Reliability
NXP is known for its commitment to quality, and the N74F11D is no exception. It is manufactured under strict quality control standards, ensuring high reliability and performance consistency for critical applications. Whether you're designing a new system or upgrading an existing one, the NXP N74F11D offers the performance and reliability that engineers and designers have come to expect from a leading semiconductor manufacturer.