EN
  • EN
  • DE
  • IT

N74F86D

Part No N74F86D
Manufacturer NXP / Nexperia
Description Quad 2-input exclusive-OR gate
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1229285-N74F86D
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian N74F86D CAD Model

Description

The NXP N74F86D is a high-performance, Quad 2-input Exclusive-OR Gate integrated circuit, designed to deliver fast and reliable logic operations. Manufactured by NXP Semiconductors, a leader in the industry, this component is part of the 74F series, which is renowned for its speed and power efficiency.

Key Features

  • Logic Type: The N74F86D contains four independent 2-input Exclusive-OR gates, providing precise logic operations essential for complex digital systems.
  • Operating Voltage: It operates at a standard supply voltage ranging from 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
  • High-Speed Performance: With a typical propagation delay of just 4.5ns and a transition time of approximately 3.5ns, the N74F86D ensures rapid signal processing for high-speed applications.
  • Power Consumption: It features a low power dissipation of 40µA (max) in the off state and 8mA (typical) in the logical "high" state, contributing to energy-efficient designs.
  • Package Type: The device comes in a standard SOIC-14 package, which is suitable for surface mounting and occupies minimal space on a PCB.

Applications

The versatility of the N74F86D makes it a perfect choice for a wide range of applications, including:

  • Binary arithmetic circuits
  • Parity generators and checkers
  • Logical comparators
  • System control logic
  • Signal gating

Quality and Reliability

NXP Semiconductors is committed to delivering high-quality products. The N74F86D is no exception, undergoing rigorous testing to ensure it meets the stringent standards for industrial and commercial use. Its robust construction guarantees long-term reliability, making it a preferred choice for engineers and designers seeking components with a proven track record of performance.

Conclusion

Whether you're designing a complex digital system or simply need reliable logic gates for your project, the NXP N74F86D provides the performance and dependability you require. With its fast switching capabilities, low power consumption, and space-saving design, it stands out as an excellent choice for any application where exclusive-OR functions are needed.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2636 $65.9000
600+ $0.2165 $129.9000
930+ $0.2096 $194.9280
1,280+ $0.2028 $259.5840
1,650+ $0.1961 $323.5650
2,210+ $0.1758 $388.5180
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,300 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess