EN
  • EN
  • DE

NCT1024

Part No NCT1024
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 251360-NCT1024
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCT1024 CAD Model

Description

The NCT1024 is a high-performance, precision temperature sensor crafted by the renowned semiconductor manufacturer, NXP Semiconductors. This advanced sensor is designed to deliver accurate temperature readings with a digital output, catering to a wide array of applications ranging from industrial systems to consumer electronics.

Key Features

  • High Accuracy: The NCT1024 offers exceptional temperature sensing accuracy, ensuring reliable performance for critical applications.
  • Wide Temperature Range: This sensor is capable of operating over a broad temperature spectrum, making it versatile for various operating conditions.
  • Digital Interface: With its digital interface, the NCT1024 can be easily integrated into modern microcontroller-based systems, facilitating simple communication and data acquisition.
  • Low Power Consumption: Designed with power efficiency in mind, the NCT1024 is ideal for battery-powered devices where power conservation is paramount.
  • Small Footprint: The compact size of the NCT1024 allows for its use in space-constrained applications without compromising performance.

Applications

The NCT1024 is suitable for a wide range of applications, including but not limited to:

  • Industrial control systems
  • Environmental monitoring
  • Computer hardware monitoring
  • Portable medical devices
  • Smart home devices

Technical Specifications

The NCT1024 boasts a technical profile that includes:

  • Supply Voltage: 3.3V typical
  • Temperature Accuracy: ±1°C (max) from -40°C to +125°C
  • Output: Digital I²C compatible
  • Packaging: Available in a variety of package options to suit different assembly requirements

With its robust design and precise sensing capabilities, the NCT1024 from NXP stands out as a leading choice for designers seeking a reliable temperature sensing solution. Its integration of advanced features in a compact form factor underscores NXP's commitment to innovation and quality in the semiconductor industry.

You May Also Be Interested in

Samsung
Need more? Email Us
NIKO-SEM
Lowest to $0.2615
NIKO-SEM
Lowest to $6.5223
NVIDIA
Need more? Email Us
STMicroelectronics
Need more? Email Us
ON Semiconductor
Need more? Email Us
NVIDIA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess