The NXP OM5202 is a versatile and high-performance integrated circuit designed for advanced RFID (Radio-Frequency Identification) applications. This powerful product is part of NXP's broad portfolio of RFID technologies that provide innovative solutions for contactless communication and identification systems.
Key Features
- RFID Protocol Support: The OM5202 supports a wide range of RFID protocols, making it suitable for multiple applications, including access control, asset tracking, and contactless payment systems.
- High-Frequency Operation: Operating at 13.56 MHz, the OM5202 is designed for high-frequency RFID systems, ensuring reliable communication and quick data transfer rates.
- Security: With advanced encryption and security features, the OM5202 ensures that data remains secure, providing peace of mind for sensitive applications.
- Integration: The device is built for easy integration into existing systems, with a small form factor and compatibility with standard communication interfaces.
Applications
The NXP OM5202 is ideal for a variety of applications. Its robust design and flexible protocol support make it an excellent choice for:
- Public transportation ticketing systems
- Access control systems for secure buildings or areas
- Asset tracking in logistics and supply chain management
- Contactless payment terminals and point of sale (POS) systems
Technical Specifications
The OM5202 boasts a range of technical specifications that highlight its performance capabilities:
Parameter
Specification
Frequency
13.56 MHz
Protocol Support
ISO/IEC 14443 A/B, ISO/IEC 15693, and more
Security
Advanced encryption standards
Interface
SPI, UART, I2C
The NXP OM5202 is a testament to NXP's commitment to providing cutting-edge RFID solutions that meet the evolving needs of the industry. Its combination of performance, security, and versatility makes it a top choice for developers and integrators looking to implement RFID technology in their products or systems.