Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear>Amplifiers>Instrumentation, OP Amps, Buffer Amps
Manufacturer Texas Instruments
Packaging Reel - TR
Amplifier Type General Purpose
Number of Circuits 2
Slew Rate 0.5V/µs
Gain Bandwidth Product 2.8 MHz
Current - Input Bias 35 nA
Voltage - Input Offset 120 µV
Current - Supply 170µA (x2 Channels)
Current - Output / Channel 30 mA
Voltage - Supply Span (Min) 4 V
Voltage - Supply Span (Max) 40 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number TLE2022
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-19513-1,V62/04755-04XE,-296-19513-1-ND,296-19513-1,-TLE2022QDREP-NDR,296-19513-2,296-19513-2-NDR,296-19513-6,296-19513-1-NDR,-V62/04755-04XE,296-19513-6-NDR,-V62/04755-04XE-NDR
Standard Package 2,500
Win Source Part Number 1319767-TLE2022QDREP
Ultra Librarian 3D Model Ultra Librarian TLE2022QDREP CAD Model

Description

Texas Instruments presents the TLE2022QDREP, a high-precision operational amplifier that delivers outstanding performance for a wide range of applications. This op-amp is part of Texas Instruments' military and space-grade product offerings, designed to meet the stringent requirements of the most demanding environments.

Key Features:

  • Enhanced Reliability: The TLE2022QDREP is characterized for enhanced reliability, making it suitable for mission-critical applications where failure is not an option.
  • Wide Operating Temperature Range: With an operating temperature range from -55°C to 125°C, this op-amp can function in extreme conditions without compromising performance.
  • Low Offset Voltage: It boasts a low input offset voltage, which ensures high accuracy in signal amplification and makes it ideal for precision instruments.
  • Low Noise: The device features low noise operation, which is crucial for applications that require a clean signal amplification, such as audio processing and medical equipment.
  • High Input Impedance: The high input impedance minimizes the loading effect on the input signal source, preserving signal integrity.
  • Robust Electrical Characteristics: With its excellent linearity and gain bandwidth product, the TLE2022QDREP provides stable performance across a wide range of operating conditions.

Applications:

The versatility of the TLE2022QDREP makes it an ideal choice for a variety of applications, including:

  • High-precision data acquisition systems
  • Control systems in aerospace and defense sectors
  • Medical instrumentation requiring high accuracy and reliability
  • Professional audio equipment
  • Test and measurement equipment

Conclusion:

The TLE2022QDREP from Texas Instruments is a testament to the company's commitment to providing high-quality, reliable components for the most critical applications. Whether it's for use in space exploration, military operations, or precision medical devices, this operational amplifier ensures that your systems perform at their best, even under the toughest conditions.

You May Also Be Interested in

Texas Instruments
Low-Cost, CMOS, Rail-to-Rail, I/O OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for OPA4705UA
Analog Devices Inc.
Unity Gain Stable, Ultralow Distortion, 1 nV/ Hz Voltage Noise, High Speed Op Amp
Lowest to $16.2547
ECAD model for ADA4899-1YCPZ-R7
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $2.8728
ECAD model for LM7301IM
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
ECAD model for TS274AIN
Texas Instruments
advanced LinCMOS RAIL-TO-RAIL VERY LOW-POWER OPERATIONAL AMPLIFIERS
Need more? Email Us
ECAD model for TLC2252AQPWRQ1
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.5765
ECAD model for MCP6004-I/P
Texas Instruments
FAMILY OF 600-mA/Ch 2.8-MHz RAIL-TO-RAIL INPUT/OUTPUT HIGH-DRIVE OPERATIONAL AMPLIFIERS WITH SHUTDOWN
Need more? Email Us
ECAD model for TLV2475AIN
Runic Technology
IC CMOS 1 CIRCUIT SOT23-5 / CMOS Amplifier 1 Circuit Rail-to-Rail SOT-23-5
Lowest to $0.5120
ECAD model for RS8551XF
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Lowest to $1.6016
ECAD model for OPA348AQDRQ1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9273
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5485
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3119 $58.1833
15+ $6.8200 $102.3000
23+ $6.6069 $151.9587
32+ $6.3938 $204.6016
41+ $6.1807 $253.4087
55+ $5.5413 $304.7715
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 9,000 pieces
MOQ: 7 pcs
Order Increment : 1 Stück
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention