EN
  • EN
  • DE

OPA348AQDRQ1

Part No OPA348AQDRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8SOIC / General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Amplifier Type General Purpose
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5V/µs
Gain Bandwidth Product 1 MHz
Current - Input Bias 0.5 pA
Voltage - Input Offset 1 mV
Current - Supply 45µA
Current - Output / Channel 10 mA
Voltage - Supply Span (Min) 2.1 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number OPA348
Standard Package 2,500 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 888129-OPA348AQDRQ1
Ultra Librarian 3D Model Ultra Librarian OPA348AQDRQ1 CAD Model

Description

Product Overview: OPA348AQDRQ1 from Texas Instruments

The OPA348AQDRQ1 is a precision operational amplifier from Texas Instruments, designed to meet the rigorous demands of automotive and industrial applications. This op-amp is part of TI's "Automotive Qualified Products" and is specifically crafted to offer high performance while ensuring reliability and durability in challenging environments.

Key Features

  • Low Power Consumption: The OPA348AQDRQ1 is optimized for low power operation, making it an ideal choice for battery-powered applications. Its quiescent current is exceptionally low, which helps in extending battery life in portable devices.
  • High Precision: Accuracy is paramount in operational amplifiers, and the OPA348AQDRQ1 does not disappoint. It offers a low input offset voltage, which translates to precise signal amplification without significant deviation.
  • Wide Supply Range: This operational amplifier can function across a wide supply voltage range, accommodating various application requirements and simplifying power supply design.
  • Robust Performance: With an extended temperature range, the OPA348AQDRQ1 is engineered to perform reliably under extreme conditions, making it suitable for automotive and industrial applications where temperature fluctuations are common.
  • Single-Supply Operation: The ability to operate from a single power supply simplifies circuit design and reduces component count, which can lead to cost savings and a more compact system design.

Applications

The OPA348AQDRQ1 is versatile and can be used in a variety of applications. Its precise and stable operation makes it an excellent choice for:

  • Automotive sensor signal conditioning
  • Battery management systems
  • Portable electronic devices
  • Analog signal processing
  • Control systems
  • Medical instrumentation

Quality and Reliability

As an automotive-qualified product, the OPA348AQDRQ1 adheres to stringent quality standards, including AEC-Q100 qualification. It is manufactured in facilities that are certified for automotive production, ensuring that each unit meets the highest levels of quality and reliability required for automotive and industrial applications.

In summary, the OPA348AQDRQ1 from Texas Instruments is a high-precision, low-power operational amplifier that delivers robust performance for a wide range of applications. Its combination of features makes it a smart choice for designers looking for an op-amp that balances performance with reliability.

You May Also Be Interested in

Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5360 $53.7600
70+ $1.4388 $100.7160
110+ $1.3902 $152.9220
155+ $1.2930 $200.4150
205+ $1.2444 $255.1020
255+ $1.1958 $304.9290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,550 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess