Products specifications Report Issue?

Category Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Mfr NXP USA Inc.
Series QorIQ®
Package Box
Product Status Obsolete
Type Interface
Function Anti Tamper and Security
Embedded Yes
Utilized IC / Part P1020
Supplied Contents Board(s)
Base Product Number P1020
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A002A1 FRE
HTSUS 8471.50.0150
Win Source Part Number 1346310-P1020UTM-PC
Ultra Librarian 3D Model Ultra Librarian P1020UTM-PC CAD Model

Description

NXP Product P1020UTM-PC Overview

The NXP P1020UTM-PC is a high-performance, power-efficient processor designed to meet the evolving demands of embedded computing and communications applications. This processor is part of NXP's QorIQ P1 series, which is renowned for its integration of advanced processing capabilities with exceptional power management features. The P1020UTM-PC is an ideal choice for a wide range of applications, including networking equipment, industrial control systems, and aerospace and defense electronics.

Key Features

  • Integrated Dual-Core Processor: The P1020UTM-PC features a dual-core Power Architecture e500 core, each running at a high clock speed, delivering outstanding computational power for multitasking and complex processing tasks.
  • Advanced Connectivity: With support for multiple high-speed interfaces, including Gigabit Ethernet, PCI Express, USB 2.0, and SATA, this processor ensures seamless connectivity and fast data transfers for connected devices.
  • Power Efficiency: NXP's P1020UTM-PC is engineered for power-sensitive applications, offering a sophisticated power management system that reduces overall power consumption without sacrificing performance.
  • Security Features: The processor includes advanced security capabilities, such as secure boot, encryption, and tamper detection, providing robust protection for sensitive data and ensuring secure operations.

Applications

The versatile nature of the P1020UTM-PC makes it suitable for a broad spectrum of applications. Its robust processing power can be harnessed for:

  • Enterprise and service provider networking equipment, including routers, switches, and security appliances.
  • Industrial applications, such as process control, automation, and robotics.
  • Aerospace and defense systems that require reliable, secure computing in harsh environments.

Technical Specifications

Attribute Details CPU Cores 2x e500 Power Architecture Frequency Up to 1.2 GHz Memory Support DDR2/DDR3 SDRAM Security Secure Boot, Encryption, Tamper Detection I/O Interfaces Gigabit Ethernet, PCI Express, USB 2.0, SATA Package 689-pin FCBGA

With its comprehensive feature set and strong emphasis on power-efficient, secure, and high-speed processing, the NXP P1020UTM-PC stands out as a top-tier processor for industrial and networking applications.

You May Also Be Interested in

Renesas Electronics America
EVAL BOARD FOR TW9900
Need more? Email Us
ECAD model for TW9900-NA1-GR-EVAL
Analog Devices Inc.
LTC2846CG LTC2845CG - SOFTWARE-S / LTC2845, LTC2846 Transceiver Interface Evaluation Board
Need more? Email Us
ECAD model for DC513A
Texas Instruments
DEVELOPMENT SPECIALIZED / PGA305 Sensor Signal Conditioner Interface Evaluation Board
Need more? Email Us
ECAD model for PGA305EVM-034
MaxLinear Inc
EVAL BOARD FOR XRA1403IG24
Need more? Email Us
ECAD model for XRA1403IG24-0B-EB
Analog Devices Inc.
EVAL BOARD FOR ADN4650 / ADN4650 Digital Isolator Interface Evaluation Board
Need more? Email Us
ECAD model for EVAL-ADN4650EBZ
Maxim Integrated
EV KIT FOR MAX14913 / MAX14913 High Side Driver (Internal FET) Power Management Evaluation Board
Lowest to $371.4569
ECAD model for MAX14913EVKIT#
Microchip Technology
BOARD DEMO PICDEM PIC18F45K50 / PIC18F45K50 USB 2.0 Host/Controller Interface Evaluation Board
Need more? Email Us
ECAD model for DM163025-1
Texas Instruments
EVAL BOARD FOR TPS2556
Need more? Email Us
ECAD model for TPS2556DRBEVM-423
Texas Instruments
EVAL BOARD FOR TPD12S016
Need more? Email Us
ECAD model for TPD12S016PWREVM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5481
ECAD model for FT230XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention