EN
  • EN
  • DE

P80C32

Part No P80C32
Manufacturer NXP / Nexperia
Description 80C51 8-bit microcontroller family 4K/8K/16K/32K ROM/OTP 128B/256B RAM low voltage 2.7 to 5.5 V, low power, high speed 30/33 MHz
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1234777-P80C32
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian P80C32 CAD Model

Description

Product Overview: NXP P80C32 Microcontroller

The NXP P80C32 is a high-performance microcontroller that belongs to the 80C51 microcontroller family, which has been widely recognized for its utility in embedded systems. This 8-bit microcontroller is designed to deliver a powerful combination of performance and energy efficiency, making it an ideal choice for a wide range of applications including industrial control, consumer electronics, and automation systems.

Key Features

  • Central Processing Unit: The P80C32 features a fully static operation with an 8-bit CPU optimized for control applications. It offers a maximum clock frequency of 16 MHz, providing a robust platform for processing complex tasks efficiently.
  • Memory: It comes with 128 bytes of on-chip RAM and 32 kB of ROM/EPROM, ensuring ample space for program storage and data manipulation. The on-chip ROM is optional, allowing for the use of external memory where needed.
  • I/O Capabilities: With four 8-bit I/O ports, totaling 32 I/O lines, the P80C32 offers flexible interface options. These ports are fully configurable, enabling seamless integration with peripheral devices.
  • Timer/Counters: Three 16-bit timer/counters are included to support a variety of timing, counting, and event capture functions, enhancing the microcontroller's capability to handle time-critical tasks.
  • Serial Communication: The P80C32 provides a full-duplex UART for serial communication, which can be used for interfacing with other microcontrollers, computers, and peripherals.
  • Interrupts: A robust interrupt system with four priority levels helps to manage multiple interrupt sources, ensuring timely response to critical events.
  • Power Management: The device features a power control mode, which includes idle and power-down capabilities, allowing for reduced power consumption during periods of inactivity.

Applications

The versatility of the NXP P80C32 makes it suitable for a diverse array of applications. It excels in scenarios that require real-time control, such as process control systems, robotics, automotive control systems, and various consumer electronic products. Its robust I/O capabilities and extensive interrupt handling make it particularly useful in applications that involve complex human-machine interfaces or require the coordination of multiple peripheral devices.

Conclusion

In summary, the NXP P80C32 microcontroller is a powerful and versatile component that offers a balance of speed, power efficiency, and functionality. Its adherence to the industry-standard 80C51 architecture ensures compatibility with a broad range of existing software and hardware, making it a reliable choice for designers looking to create sophisticated systems with a proven microcontroller at their core.

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0122 $64.0976
18+ $6.5742 $118.3356
28+ $6.3687 $178.3236
38+ $6.1632 $234.2016
49+ $5.9579 $291.9371
65+ $5.3414 $347.1910
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,490 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess