EN
  • EN
  • DE

P80C32EFPN

Part No P80C32EFPN
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Description 8-BIT 8 MHz MICROCONTROLLER PDIP40
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1211848-P80C32EFPN
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian P80C32EFPN CAD Model

Description

NXP P80C32EFPN Microcontroller

The NXP P80C32EFPN is a powerful and versatile 8-bit microcontroller that is part of the widely acclaimed 80C51 family. Designed to deliver high performance with low power consumption, this microcontroller is ideal for a wide range of applications in industrial control, consumer electronics, and automation. With its robust architecture and a comprehensive set of features, the P80C32EFPN is engineered to meet the rigorous demands of modern embedded systems.

Key Features:

  • Central Processing Unit: At the heart of the P80C32EFPN lies an 8-bit CPU optimized for control applications. The CPU is capable of executing a vast set of instructions that are highly efficient in terms of cycles per instruction, enabling swift task execution.
  • Memory Organization: The device comes with 128 bytes of on-chip RAM and 32 KB of ROM/EPROM. Additionally, it supports up to 64 KB of external program memory and up to 64 KB of external data memory, making it highly adaptable to complex applications.
  • Four Parallel I/O Ports: It boasts four 8-bit I/O ports, all of which are fully programmable and can handle a variety of interfacing needs.
  • Two 16-bit Timer/Counters: These versatile timers can be utilized in interval timing as well as event counting, providing great utility in timing-related tasks.
  • Full-duplex UART Serial Channel: This feature enables serial communication with peripheral devices and is essential for applications requiring serial data exchange.
  • On-chip Oscillator and Clock Circuitry: The integrated oscillator and clock circuitry ensure that the microcontroller operates at a consistent frequency, which is crucial for timing-sensitive applications.
  • Interrupt System: The P80C32EFPN offers a robust interrupt system with two external interrupts, three timer interrupts, and a serial port interrupt, significantly enhancing the MCU's responsiveness to external events.
  • Power Management: Power-saving modes such as idle and power-down modes help to reduce power consumption during periods of inactivity, making the P80C32EFPN suitable for battery-operated devices.

Applications:

The NXP P80C32EFPN microcontroller is designed to be a versatile component in a multitude of applications. It is particularly well-suited for:

  • Automated industrial systems
  • Home appliances
  • Automotive controls
  • Office machines
  • Personal electronics
  • Communication devices

With its robust set of features and reliable performance, the NXP P80C32EFPN microcontroller is an excellent choice for designers looking to create sophisticated and efficient embedded systems.

You May Also Be Interested in

Richtek USA Inc.
Need more? Email Us
RF Micro Devices
Need more? Email Us
Sharp Microelectronics
1/3"" CCD 420Kpixels NTSC ""5"" version
Need more? Email Us
Intel
Contact for details
Need more? Email Us
Radiall USA, Inc.
Need more? Email Us
PLX
Need more? Email Us
NANYA
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Richtek USA Inc.
new, original packaged
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess