EN
  • EN
  • DE

PS32K144HFT0VLHT

Part No PS32K144HFT0VLHT
Manufacturer NXP / Nexperia
Catalog Custom Parts (N - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1209481-PS32K144HFT0VLHT
Categories Custom Parts
Manufacturer NXP
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PS32K144HFT0VLHT CAD Model

Description

Introducing the NXP PS32K144HFT0VLHT Microcontroller

The NXP PS32K144HFT0VLHT is a state-of-the-art microcontroller that is part of the NXP Semiconductors' S32K1 family, designed for automotive and industrial applications. This robust and versatile MCU is engineered to meet the high-performance requirements of modern embedded systems, providing a perfect blend of power efficiency, reliability, and security features.

Core Features

  • Advanced ARM Cortex-M4F Core: At the heart of the PS32K144HFT0VLHT is a 32-bit ARM Cortex-M4F core that runs at up to 112 MHz, delivering the computational power needed for complex algorithms and control processes.
  • Memory Configuration: It comes equipped with 256 KB of flash memory and 32 KB of SRAM, offering ample space for application code and data storage.
  • Analog and Digital Peripherals: The microcontroller includes a range of peripherals such as multiple timers, communication interfaces (CAN, LIN, SPI, I2C), and a 16-channel 12-bit ADC, enabling it to handle a variety of sensor inputs and control outputs with ease.
  • Enhanced Safety Features: Safety is a priority for the PS32K144HFT0VLHT, featuring a Memory Protection Unit (MPU), Error Correction Code (ECC) on flash memory, and a Cyclic Redundancy Check (CRC) module to ensure data integrity.

Connectivity and Integration

With its rich set of communication interfaces, the PS32K144HFT0VLHT is designed for seamless integration into automotive networks and industrial control systems. Its CAN module is CAN-FD ready, making it suitable for high-speed vehicle network applications, while the LIN and SPI modules facilitate communication with sensors, actuators, and other microcontrollers.

Low Power Consumption

Energy efficiency is crucial for battery-powered and energy-sensitive applications. The PS32K144HFT0VLHT addresses this need with its low-power modes and power management capabilities, ensuring optimal power usage without compromising performance.

Robust Design

Encased in a 64-pin LQFP package, the PS32K144HFT0VLHT is built to withstand harsh environments and is characterized by its wide operating temperature range, making it an ideal choice for automotive under-the-hood applications and industrial automation systems.

Whether you are developing advanced automotive systems, industrial automation, or robust control applications, the NXP PS32K144HFT0VLHT microcontroller offers the performance, connectivity, and reliability needed to drive innovation and efficiency in your projects.

You May Also Be Interested in

Keystone Electronics
Holder Negative Aaa Aaaa N
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Ruilongyuan Electronics Co.,Ltd
Lowest to $0.0324
NANYA
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.7272 $53.1816
7+ $14.5454 $101.8178
11+ $14.0909 $154.9999
15+ $13.6364 $204.5460
19+ $13.1818 $250.4542
26+ $11.8182 $307.2732
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess