EN
  • EN
  • DE

SN74HC4024N

Part No SN74HC4024N
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description ASYNCHRONOUS 7-BIT BINARY COUNTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Texas Instruments
Win Source Part Number 1254639-SN74HC4024N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SN74HC4024N CAD Model

Description

SN74HC4024N 7-Stage Binary Counter

The SN74HC4024N is a high-quality integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This 7-stage binary counter is part of the HC (High-speed CMOS) family, which is renowned for its robust performance and compatibility with a wide range of digital applications.

This device features a 7-stage counter with a binary output, which makes it suitable for frequency division applications and time delay generation. The SN74HC4024N operates on a supply voltage range from 2V to 6V, allowing it to be used in various systems that require low power consumption and high noise immunity.

Key Features:

  • 7-Stage Ripple Carry Binary Counter: Each stage toggles on a negative-going transition of the input clock.
  • Versatile Voltage Range: With a wide operating voltage range from 2V to 6V, the SN74HC4024N is adaptable to both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) technologies.
  • High Output Current: Capable of driving up to 5.2 mA, it can easily interface with other components in a circuit.
  • Standard Pin Configuration: Housed in a 14-pin DIP (Dual In-line Package), it is easy to integrate into standard breadboards and sockets for prototyping or production purposes.
  • Low Power Consumption: The HC family is known for its low power requirements, making the SN74HC4024N an energy-efficient choice for electronic designs.

The SN74HC4024N is ideal for a variety of digital applications including timers, counters, frequency dividers, and special event generators. Its ability to handle fast clock inputs and provide stable counting makes it an excellent choice for precision timing solutions in embedded systems.

Whether utilized in consumer electronics, automotive systems, or industrial controls, the SN74HC4024N from Texas Instruments offers reliability and performance. Its ease of integration, combined with Texas Instruments' commitment to quality, ensures that this binary counter will be a valuable component in any digital logic circuit or system design.

You May Also Be Interested in

Xilinx Inc.
5V in-system programmable
Need more? Email Us
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Need more? Email Us
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
SYNCHRONOUS BOOST CONVERTER WITH 1.1A SWITCH AND INTEGRATED LDO
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
STMicroelectronics
N-channel 600 V, 0.27 Ω, 13 A MDmesh™ II Power MOSFET in TO-220, TO-220FP, TO-247, D²PAK and I²PAK | MOSFET N-CH 600V 13A I2PAK
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess