NXP PC74HCT297P Universal 16-Pin Counter IC
The NXP PC74HCT297P is a high-performance CMOS integrated circuit designed to cater to a wide range of counting and dividing applications within the electronics industry. This versatile chip is a member of the 74HCT series, which is well-known for its compatibility with TTL logic levels while offering the low power consumption and high noise immunity characteristic of CMOS technology.
Encased in a durable 16-pin DIP (Dual In-line Package), the PC74HCT297P offers a robust solution for system designers looking for a reliable and flexible counter IC. The device is designed to operate over a broad supply voltage range from 4.5V to 5.5V, making it suitable for interfacing with both 5V TTL and CMOS digital logic circuits.
One of the key features of the NXP PC74HCT297P is its programmability. It can be configured as a 4-bit binary or BCD (Binary-Coded Decimal) counter, and it also supports various counting modes, including up, down, and up/down counting. This makes it an excellent choice for applications requiring precise timing and control, such as digital clocks, frequency dividers, or event counters.
The counter IC integrates advanced features such as a master reset function, which clears the counter to its zero state, and a carry output for cascading multiple counters to create extended counting ranges. Additionally, the PC74HCT297P includes an overflow toggle flip-flop that can be used to indicate when the counter has reached its maximum count and reset, further enhancing its utility in complex digital systems.
For designers and engineers, the NXP PC74HCT297P offers a combination of high-speed operation, with typical propagation delays as low as 13ns, and low power consumption, with a typical quiescent current of just 40μA. These specifications ensure that the device can meet the demands of high-performance timing and counting applications without compromising on power efficiency.
In summary, the NXP PC74HCT297P is a highly adaptable and efficient solution for a wide array of counting tasks. Its compatibility with existing digital logic families, coupled with its range of features, makes it a valuable component for any electronic project requiring precise and reliable counting capabilities.