EN
  • EN
  • DE

PC74HCT74D

Part No PC74HCT74D
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269137-PC74HCT74D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PC74HCT74D CAD Model

Description

Product Overview: PC74HCT74D

The PC74HCT74D is a high-speed Si-gate CMOS device and is pin compatible with low power Schottky TTL (LSTTL). Manufactured by NXP, a leader in the semiconductor industry, the PC74HCT74D is designed to deliver reliable performance for a wide range of digital applications. This integrated circuit is part of the 74HCT family, which is known for its high noise immunity and low power consumption.

Key Features

  • Dual D-Type Flip-Flop: The device contains two independent D-type flip-flops with direct clear and preset inputs for versatile edge-triggered memory applications.
  • Logic Level Compatibility: The input levels are compatible with TTL output levels, while the output levels are compatible with CMOS input levels, making this device ideal for interfacing with different logic families.
  • High-Speed Performance: The PC74HCT74D operates at high speeds, comparable to the original 74TTL families, ensuring swift signal processing for critical applications.
  • Low Power Consumption: Despite its high-speed capabilities, the device maintains low power dissipation, which is crucial for energy-efficient designs.
  • Wide Operating Temperature Range: The device can operate over a broad temperature range, making it suitable for industrial applications.
  • Standard Packaging: The PC74HCT74D comes in a standard SO14 package, which is widely used and easily integrated into various circuit designs.

Applications

The versatility of the PC74HCT74D makes it an ideal choice for numerous applications, including:

  • Counters and dividers
  • Registers
  • Toggle flip-flops
  • Control circuits

Quality and Reliability

NXP's commitment to quality ensures that the PC74HCT74D meets stringent industry standards for performance and reliability. The device undergoes rigorous testing to guarantee that it functions under various conditions and throughout its intended lifespan.

Conclusion

In summary, the PC74HCT74D from NXP offers a perfect blend of speed, power efficiency, and functional versatility. Its compatibility with multiple logic levels, coupled with its robust performance, makes it a highly valuable component for designers looking to create reliable and efficient digital systems.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
EPCOS (TDK)
Lowest to $0.9390
NXP / Nexperia
Need more? Email Us
NIKO-SEM
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
NVIDIA
Lowest to $35.9055
STMicroelectronics
Need more? Email Us
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess