EN
  • EN
  • DE

MC9L05A

Part No MC9L05A
Manufacturer ON Semiconductor
Catalog HOT - SALES and EOL Components (M)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 224797-MC9L05A
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MC9L05A CAD Model

Description

ON Semiconductor MC9L05A Voltage Regulator

The ON Semiconductor MC9L05A is a precision voltage regulator that offers a high level of performance for a wide range of applications. Designed to maintain a stable voltage level, the MC9L05A is perfect for use in power management solutions where reliability and accuracy are critical. This component is part of ON Semiconductor's extensive range of power management devices, known for their quality and durability.

Key Features

  • Output Voltage: This device provides a fixed output voltage of 5V, which is ideal for standard digital and analog circuits.
  • Output Current: The MC9L05A can deliver up to 100mA of output current, making it suitable for low-power applications.
  • Thermal Protection: It includes built-in thermal shutdown features that protect the device from overheating, ensuring long-term reliability.
  • Short Circuit Protection: The voltage regulator also comes with short circuit protection, which helps to safeguard the device and the connected load from damage due to excessive current.
  • Low Dropout Voltage: The low dropout voltage feature makes this regulator highly efficient, especially in applications where the input voltage is close to the output voltage.
  • Package Type: The MC9L05A is available in a TO-92 package, which is widely used and easy to integrate into a variety of circuit designs.

Applications

The MC9L05A voltage regulator is versatile and can be used in numerous applications, including:

  • Consumer electronics
  • Computer peripherals
  • Battery-powered devices
  • Power supplies
  • Automotive electronics

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The MC9L05A, like all ON Semiconductor components, is manufactured to meet high standards for performance and reliability. Customers can also access comprehensive technical support for the MC9L05A, ensuring seamless integration into their applications.

You May Also Be Interested in

ESMT
1M x 16 Bit x 4 Banks
Lowest to $2.6115
Shindengen
Lowest to $5.6838
Coilcraft
Lowest to $1.5451
ESMT
2M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.8085
ESMT
Need more? Email Us
ESMT
Lowest to $1.2913
EliteMT
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ESMT
1M x 16 Bit x 4 Banks Synchronous DRAM
Lowest to $0.7819

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess