EN
  • EN
  • DE

PCA8515T

Part No PCA8515T
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Description Stand-alone OSD
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269511-PCA8515T
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8515T CAD Model

Description

Introducing the PCA8515T from NXP Semiconductors

The PCA8515T is a state-of-the-art automotive-grade LCD driver designed by NXP Semiconductors, a leader in the field of high-performance mixed-signal electronics. This innovative product is tailored to meet the demanding requirements of automotive dashboard displays, offering reliability and flexibility in a compact package.

Key Features

  • High Integration: The PCA8515T integrates all the functions required to interface with modern LCD panels, including generation of the necessary drive signals, thereby reducing the number of external components needed.
  • Automotive-Grade Quality: Designed to withstand the harsh conditions of automotive environments, the PCA8515T operates over a wide temperature range and is compliant with automotive reliability standards for electronics.
  • Flexible Multiplexing: It supports various multiplexing rates, making it suitable for a wide range of LCD panel sizes and complexities.
  • Low Power Consumption: Its low power design is ideal for automotive applications where power efficiency is critical, helping to reduce the overall energy consumption of the vehicle's electronic systems.
  • Serial Interface: The inclusion of a serial interface simplifies communication with a microcontroller, allowing for easy control and programming of the display parameters.

Applications

The PCA8515T is primarily used in automotive applications, particularly for driving instrument cluster displays. Its robust design and flexible interface options make it a perfect choice for speedometers, tachometers, fuel gauges, and other dashboard indicators. The device's reliability and ease of use have also made it a preferred choice for industrial displays and other applications where a high-quality, long-lasting LCD driver is required.

Technical Specifications

The PCA8515T operates on a supply voltage range that is suitable for automotive applications and is available in a compact package that is optimized for space-constrained environments. Its built-in display RAM allows for the storage of display data, and the driver is capable of driving both static and multiplexed LCDs with ease.

For engineers and designers looking for a reliable and versatile LCD driver solution for automotive applications, the PCA8515T from NXP Semiconductors presents an excellent option that balances performance with ruggedness.

You May Also Be Interested in

AVX Corporation
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NVIDIA
Lowest to $35.9055
NIKO-SEM
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
NEC-TOKIN
Need more? Email Us
NIKO-SEM
Lowest to $6.5223

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess