EN
  • EN
  • DE

PCA8550DB

Part No PCA8550DB
Manufacturer NXP / Nexperia
Description 4-bit multiplexed/1-bit latched 5-bit I2C EEPROM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1235843-PCA8550DB
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA8550DB CAD Model

Description

The NXP PCA8550DB is a state-of-the-art power management integrated circuit (IC) designed to cater to the needs of modern electronic devices. This versatile IC is engineered to provide reliable and efficient power distribution, ensuring that your devices operate at their optimal performance levels.

Key Features

  • Multiple Output Channels: The PCA8550DB features several output channels, each capable of handling different voltage levels, making it suitable for systems requiring multi-rail power supplies.
  • High Efficiency: With its advanced design, this IC achieves high efficiency in power conversion, which is crucial for battery-powered devices, as it helps prolong battery life and reduce heat generation.
  • Programmable Voltage Levels: Users can program the output voltage levels to suit the specific requirements of their application, providing flexibility and customization options.
  • Low Standby Power: The low standby power consumption of the PCA8550DB ensures minimal power waste when the device is not in active use, contributing to energy savings and eco-friendliness.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the IC from overheating, thereby safeguarding the device and its components from thermal damage.

Applications

The PCA8550DB is ideal for a wide range of applications, including but not limited to:

  • Smartphones and tablets
  • Portable media players
  • Wearable technology
  • Wireless communication devices
  • Industrial control systems

Technical Specifications

The technical specifications of the NXP PCA8550DB include:

  • Input Voltage Range: Suitable for various battery technologies
  • Output Voltage Accuracy: Ensures stable power supply
  • Switching Frequency: Optimized for efficiency and reduced noise
  • Package: Compact design for space-constrained applications

With the NXP PCA8550DB, designers and engineers can trust in a high-quality power management solution that combines performance, efficiency, and flexibility. Whether you're developing consumer electronics or industrial systems, the PCA8550DB is an excellent choice for your power management needs.

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.5171 $63.1026
14+ $8.6295 $120.8130
21+ $8.3598 $175.5558
29+ $8.0901 $234.6129
37+ $7.8205 $289.3585
50+ $7.0115 $350.5750
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,830 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess