Product Overview: NXP PCA8563T Real-Time Clock
The NXP PCA8563T is a CMOS Real-Time Clock (RTC) and calendar optimized for low power consumption and with an I2C-bus interface. This highly integrated RTC provides seconds, minutes, hours, day, date, month, and year information, along with several additional features that make it a versatile component for timekeeping functions in a wide range of electronic applications.
Key Features
- Energy Efficient: The PCA8563T is designed for very low power consumption, making it ideal for battery-powered systems.
- I2C Interface: Equipped with an I2C-bus interface, the device allows for easy integration into the system with minimal wiring and is compatible with most microcontrollers.
- Alarm and Timer Functions: It includes programmable alarm and timer capabilities that provide additional functionality, such as wake-up calls or interval timers.
- Wide Voltage Range: The device supports a wide voltage range from 1.0 V to 5.5 V, allowing for flexibility in various system designs.
- Internal Oscillator: The integrated oscillator with an external quartz crystal ensures accurate timekeeping.
- Automatic Leap Year Correction: The RTC automatically adjusts for months with fewer than 31 days, including corrections for leap years up to the year 2099.
Applications
- Mobile phones
- Tablets
- Consumer electronics
- Portable instrumentation
- Industrial and medical equipment
Product Specifications
- Package: The PCA8563T is available in a small and convenient SO8 package.
- Temperature Range: It operates within the industrial temperature range of -40 °C to +85 °C, ensuring reliability under varying environmental conditions.
In summary, the NXP PCA8563T Real-Time Clock is a compact, feature-rich solution that offers precise timekeeping, low power consumption, and easy integration for a wide range of applications. Its robust feature set and design flexibility make it a go-to RTC for designers looking to add reliable time and date functionality to their products.