EN
  • EN
  • DE

PCA8581

Part No PCA8581
Manufacturer NXP / Nexperia
Description 128 x 8-bit EEPROM with I2C-bus interface
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1235860-PCA8581
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA8581 CAD Model

Description

Introducing the PCA8581 - A Robust EEPROM from NXP Semiconductors

The PCA8581 is a highly reliable 2K-bit serial Electrically-Erasable Programmable Read-Only Memory (EEPROM) component designed and manufactured by the renowned NXP Semiconductors. This device is engineered to provide non-volatile memory storage, making it an ideal choice for a wide range of applications where data integrity and retention are crucial.

With its I²C-bus interface, the PCA8581 offers a simple bidirectional two-wire bus for efficient inter-IC control. This industry-standard interface ensures compatibility with a vast array of microcontrollers and processors, thereby facilitating easy integration into existing and new designs. The EEPROM operates within a voltage range of 2.5V to 6.0V, allowing it to support both lower-power and standard operations.

The PCA8581 is organized as 256 x 8-bit memory, providing ample space for configuration parameters, calibration data, or small application logs. Its byte-wise addressing enhances flexibility, enabling users to write and read data at any byte location, which is particularly beneficial for data that frequently changes.

One of the critical features of the PCA8581 is its write protect function, which safeguards the memory against inadvertent writes during power-up or power-down sequences. This feature is essential for maintaining the integrity of the data stored within the device. Furthermore, the PCA8581 boasts an impressive data retention capability, with the memory content being preserved for more than 40 years, and the endurance of the EEPROM cells is rated for 100,000 write/erase cycles, ensuring a long service life.

Designed with low-power consumption in mind, the PCA8581 is an excellent choice for battery-operated and power-sensitive applications. Its compact 8-pin DIP or SO package makes it suitable for space-constrained applications, while its robustness ensures reliable operation even in harsh environments.

In summary, the NXP PCA8581 EEPROM is a versatile and dependable memory solution that combines performance, ease of use, and durability, making it a top choice for developers and engineers looking to incorporate stable non-volatile memory into their systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.7404 $59.2320
195+ $0.6075 $118.4625
295+ $0.5879 $173.4305
410+ $0.5694 $233.4540
525+ $0.5509 $289.2225
705+ $0.4932 $347.7060
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess