The NXP PCA9488UK is a state-of-the-art DC-DC converter designed for high-efficiency power conversion in a variety of applications. This advanced component is part of NXP's extensive range of power management solutions, known for their reliability and performance.
Key Features
- Wide Input Voltage Range: The PCA9488UK supports a broad input voltage range, making it versatile for use in multiple scenarios, from automotive to industrial applications.
- Programmable Output Voltage: It provides a flexible and programmable output voltage, ensuring compatibility with a wide array of devices and power requirements.
- High Efficiency: Designed with efficiency in mind, the PCA9488UK minimizes power loss and heat generation, thereby extending the life of the product it powers.
- Advanced Power Control: The converter includes an integrated charge pump and a true shutdown function, providing enhanced control over the power conversion process.
- Compact Design: Its small footprint makes it an ideal choice for space-constrained applications, without compromising on power or performance.
Applications
The PCA9488UK is well-suited for a variety of applications, including:
- Portable Electronics
- Automotive Systems
- Power Banks
- Industrial Controls
- Battery-Powered Devices
Technical Specifications
Parameter
Value
Input Voltage
2.8V to 5.5V
Output Voltage
Adjustable
Package
WLCSP-20
Operating Temperature
-40°C to +85°C
With its robust feature set and adaptability, the NXP PCA9488UK is an excellent choice for designers looking to implement a reliable DC-DC conversion solution in their next project.