EN
  • EN
  • DE
  • IT

PCA9535HF

Part No PCA9535HF
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24HWQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Number of I/O 16
Interrupt Output Yes
Features POR
Output Type Push-Pull
Current - Output Source/Sink 10mA, 25mA
Max Frequency 400kHz
Supply Voltage - Operating 2.3 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 24-HWQFN (4x4)
Win Source Part Number 061208-PCA9535HF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9535HF CAD Model

Description

NXP PCA9535HF I/O Expander

The PCA9535HF is a robust I/O expander from NXP Semiconductors, designed to provide additional input/output (I/O) ports for microcontroller-based systems. This device is particularly useful in applications where there are not enough I/O pins available on the microcontroller, or when you need to control a large number of outputs or read a multitude of inputs.

Featuring a 16-bit I2C-bus and SMBus I/O port with interrupt, the PCA9535HF allows seamless integration into most microcontroller architectures. Its I2C interface supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) modes, ensuring compatibility and flexible data transfer rates for various system requirements.

The device operates over a wide supply voltage range from 2.3V to 5.5V, making it suitable for a diverse array of applications, including those requiring low voltage or battery operation. Additionally, the PCA9535HF is equipped with an active LOW interrupt output which can be connected to the interrupt logic of the host microcontroller. This feature is particularly useful for signaling changes in input status without the need for constant polling, thereby reducing the overall power consumption of the system.

Each I/O of the PCA9535HF can be independently configured as either an input or an output, providing the user with a flexible and customizable I/O expansion solution. The outputs are capable of sinking or sourcing current, which allows direct drive of LEDs or other indicators, and inputs can be used for buttons, switches, or any digital signals.

Designed with robustness in mind, the PCA9535HF includes built-in power-on reset and a no glitch power-up feature. Its package is a TSSOP24, which is compact and suitable for space-constrained applications. The PCA9535HF also integrates electrostatic discharge (ESD) protection circuits to enhance its durability and longevity in harsh environments.

Whether it's for industrial control, home automation, server management, or portable electronics, the NXP PCA9535HF I/O expander is an excellent choice for designers looking to enhance the I/O capabilities of their systems with a reliable, high-performance solution.

You May Also Be Interested in

SMSC Corporation
LPC SUPER I/O WITH HARDWARE MONI / I/O Expander
Need more? Email Us
Maxim Integrated
I/O PORT EXPANDER / I/O Expander 16 I2C, SMBus 400 kHz 24-TQFN-EP (4x4)
Need more? Email Us
Maxim Integrated
MULTI-PORT I/O EXPANDER
Lowest to $3.9325
Harris Corporation
IC XPNDR PARALLEL 24SBDIP
Need more? Email Us
ON Semiconductor
IO EXPANDER / I/O Expander
Lowest to $10.2931
Maxim Integrated
I/O PORT EXPANDER
Lowest to $9.7792
ON Semiconductor
IC XPNDR 400KHZ I2C SMBUS 24TQFN
Lowest to $2.6364
Maxim Integrated
8-PORT I/O EXPANDER / I/O Expander 8 I2C, SMBus 400 kHz 16-TSSOP
Lowest to $5.2825
Maxim Integrated
SPI-INTERFACED I/O EXPANDER
Lowest to $5.8647

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.2668 $56.6700
61+ $1.8600 $113.4600
94+ $1.8019 $169.3786
129+ $1.7437 $224.9373
167+ $1.6856 $281.4952
223+ $1.5112 $336.9976
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,500 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess