EN
  • EN
  • DE

770985-3

Part No 770985-3
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 22-26AWG GOLD CRIMP / Pin Contact Gold Crimp 22-26 AWG Stamped
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series Mini-Universal MATE-N-LOK
Package Bulk
Product Status Active
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-26 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 770985
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8536.90.4000
Win Source Part Number 1377626-770985-3
Ultra Librarian 3D Model Ultra Librarian 770985-3 CAD Model

Description

The 1377626-770985-3 is a multi-purpose stamped pin connector from TE Connectivity AMP Connectors.

  • Series: Mini-Universal MATE-N-LOK
  • Termination Style: Crimp
  • Wire Gauge: 22-26 AWG
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Contact Material: Brass
  • Applications: Automotive, Industrial, and Consumer Electronics
  • Packaging: Bulk
  • Product Status: Active
  • REACH Compliant: Yes
  • ECCN: EAR99

You May Also Be Interested in

EIC discrete Semiconductors
SURFACE MOUNT HIGH EFFICIENT RECTIFIERS
Need more? Email Us
TE Connectivity
CONN PIN 12-16 AWG 30GOLD CRIMP / Contact PIN 16 Size Crimp ST Cable Mount 12-16AWG T/R
Lowest to $13.2908
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
TE Connectivity
CONN SOCKET 16-18AWG GOLD CRIMP / Socket Contact Gold Crimp 16-18 AWG Stamped
Need more? Email Us
TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0402
TE Connectivity
Signal Contacts | CONN PIN 20-24AWG TIN CRIMP
Lowest to $1.8195
TE Connectivity
CONN SOCKET 16-20AWG GOLD CRIMP
Lowest to $1.7454
TE Connectivity
CONN PIN 16-18AWG TIN CRIMP / Pin Contact Tin Crimp 16-18 AWG Stamped
Need more? Email Us
TE Connectivity
CONN PIN 18AWG SLD CUP GOLD
Lowest to $0.2978

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess