EN
  • EN
  • DE

66101-3

Part No 66101-3
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN SOCKET 16-18AWG GOLD CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 3 Weeks
Features Contact
Manufacturer TE Connectivity
Series Multimate III+
Package Bulk
Family Name 66101
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Part Number -66101-3-CSI, -C41086-000-CSI-ND, 661013, -C41086-000-CSI, -C41086-000-SI-ND, 66101-3-ND, A25124, -66101-3-SI, -C41086-000-SI
Quantity per package 1000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 848685-66101-3
Ultra Librarian 3D Model Ultra Librarian 66101-3 CAD Model

Description

The 848685-66101-3 is a connector manufactured by TE Connectivity.

  • Series: Multimate III+
  • Family: 66101
  • Package: Bulk
  • ECCN: EAR99
  • Popularity: Medium
  • Supply and Demand: Limited
  • Quantity per Package: 1000
  • MSL Level: 1 (Unlimited)
  • Estimated Production Lead Time: 3 weeks
  • REACH: Vendor Undefined
  • HTSUS Code: 8536.90.4000

You May Also Be Interested in

TE Connectivity
CONN SOCKET 20-24AWG GOLD CRIMP
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us
HARTING
DIN 41626 FEMALE CONNECTOR 1MM P
Need more? Email Us
Anderson Power Products, Inc.
CONTACT PIN 16-20AWG STD 7.7MM
Need more? Email Us
Hirose Electric Co Ltd
CONN SOCKET 10AWG TIN CRIMP
Need more? Email Us
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us
Anderson Power Products, Inc.
CONT PIN 14-16AWG PRE-MATE 9.3MM
Need more? Email Us
TE Connectivity
CONN SOCKET GOLD SOLDER
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8577 $55.7310
70+ $1.5243 $106.7010
105+ $1.4766 $155.0430
140+ $1.4290 $200.0600
185+ $1.3814 $255.5590
245+ $1.2385 $303.4325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess