EN
  • EN
  • DE

1658670-1

Part No 1658670-1
Manufacturer TE Connectivity
Catalog Contacts - Multi Purpose
Description CONN PIN 22-28AWG GOLD CRIMP / Pin Contact Gold Crimp 22-28 AWG Stamped
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Contacts - Multi Purpose
Mfr TE Connectivity AMP Connectors
Series AMPLIMITE HDP-22
Package Tape & Reel (TR),Cut Tape (CT)
Type Stamped
Pin or Socket Pin
Contact Termination Crimp
Wire Gauge 22-28 AWG
Contact Material Brass
Contact Finish Gold
Contact Finish Thickness 30.0µin (0.76µm)
Base Product Number 1658670
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.90.4000
Other Names A35228TR,16586701,-1658670-1-SI,A31954CT,-4-16211-7595-SI,-1658670-1-CSI,A35228CT-ND,-4-16211-7595-CSI,-4-16211-7595-LSI,A31954TR,A35228TR-ND,A35228CT,-4-16211-7595-SI-ND,-4-16211-7595-CSI-ND
Standard Package 20,000
Win Source Part Number 1177691-1658670-1
Ultra Librarian 3D Model Ultra Librarian 1658670-1 CAD Model

Description

This multi-purpose contact is a part of the AMPLIMITE HDP-22 series manufactured by TE Connectivity AMP Connectors.

  • Series: AMPLIMITE HDP-22
  • Contact Type: Pin
  • Material: Brass
  • Finish: Gold
  • Wire Gauge: 22-28 AWG
  • Contact Finish Thickness: 30.0µin (0.76µm)
  • Contact: Stamped
  • Termination: Crimp
  • Packaging: Tape and reel (TR) or cut tape (CT)
  • Standard Packages: 20,000
  • RoHS: Compliant
  • ECCN: EAR99

You May Also Be Interested in

TE Connectivity
CONN SOCKET 18-22AWG TIN CRIMP
Lowest to $0.0272
TE Connectivity
CONN PIN 22-26AWG TIN CRIMP
Lowest to $0.0406
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.1223
Amphenol Sine Systems Corp
CONN PIN 12-14AWG NCKL CRMP 10PC
Need more? Email Us
Hirose Electric Co Ltd
CONN PIN 8.0MM TIN CRIMP
Need more? Email Us
CJT Connectors
Connector Terminal Tin 22~30 AWG Crimp
Lowest to $0.0164
Amphenol Sine Systems Corp
CONN SCK 12-14AWG NCKL CRMP 10PC
Need more? Email Us
TE Connectivity
CONN PIN TIN-LEAD SOLDER EYELET
Need more? Email Us
TE Connectivity
CONN PIN 12-16 AWG 30GOLD CRIMP / Contact PIN 16 Size Crimp ST Cable Mount 12-16AWG T/R
Lowest to $13.2908

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820

Pricing & Ordering

Quantity Unit Price Ext. Price
665+ $0.0756 $50.2740
1,615+ $0.0620 $100.1300
2,500+ $0.0601 $150.2500
3,440+ $0.0582 $200.2080
4,450+ $0.0562 $250.0900
5,955+ $0.0504 $300.1320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,050 pieces
MOQ: 665 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess