EN
  • EN
  • DE

PCA9548A

Part No PCA9548A
Manufacturer NXP / Nexperia
Description 8-channel I2C switch with reset
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236028-PCA9548A
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9548A CAD Model

Description

The PCA9548A is an octal bidirectional translating switch controlled via the I²C bus. Designed by NXP Semiconductors, this device is essential for applications where multiple I²C devices with the same address need to be connected to a single I²C bus. The PCA9548A provides a seamless interface to expand the I²C bus from one to eight separate channels that can be controlled individually, enabling communication with up to eight identical devices.

Key Features

  • Channel Selection: Through I²C commands, any of the eight bidirectional translating switches can be selected independently, allowing for a variety of configurations and flexibility in connecting multiple devices.
  • Operating Power Supply Voltage: The device operates at a power supply voltage ranging from 2.3V to 5.5V, making it suitable for a wide array of applications and compatible with both standard and low-voltage I²C devices.
  • High Noise Filter: An integrated noise filter on the SCL/SDA inputs suppresses spikes on the bus lines, ensuring data integrity during transmission.
  • Low Standby Current: The PCA9548A is optimized for low power consumption, with a standby current of just 2μA (typical), which is ideal for power-sensitive applications.

Applications

The PCA9548A is versatile and can be used in a variety of applications, including:

  • Server Management
  • Medical Equipment
  • Industrial Control Systems
  • Telecommunications Infrastructure

Technical Specifications

Attribute Description
Channels 8
Supply Voltage 2.3V to 5.5V
Bus Voltage 0 to 5.5V
Standby Current 2μA (typical)
Package TSSOP, HVQFN

Overall, the PCA9548A from NXP is a reliable and efficient solution for expanding I²C bus capabilities in complex systems, ensuring smooth and flexible communication among multiple devices.

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3874 $59.6850
59+ $1.9589 $115.5751
92+ $1.8977 $174.5884
126+ $1.8365 $231.3990
163+ $1.7752 $289.3576
218+ $1.5916 $346.9688
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess