EN
  • EN
  • DE

PCA9575HF

Part No PCA9575HF
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description 16-bit I2C-bus and SMBus, level translating, low voltage GPIO with reset and interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236098-PCA9575HF
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian PCA9575HF CAD Model

Description

Product Overview: NXP PCA9575HF

The PCA9575HF from NXP Semiconductors is a robust, high-performance 16-bit I/O expander designed for the I²C-bus and SMBus. This versatile component is an ideal solution for expanding I/O capabilities in a wide array of applications, particularly when limited by the number of available pins on a microcontroller or when looking to minimize the complexity and the number of traces in board designs.

Key Features:

  • Interface: The PCA9575HF operates via a two-wire I²C-bus/SMBus interface, which supports standard (100 kHz), fast (400 kHz), and fast-plus (1 MHz) I²C protocols.
  • Ports: It features 16 I/O ports that can be individually set as inputs or outputs, providing flexibility and control for various design requirements.
  • Interrupt Function: An interrupt output is included, which can be configured to alert the host controller when input states change, thus reducing the need for constant polling and saving power.
  • Polarity Inversion: Input port polarity is programmable, allowing for easy adaptation to different logic signal requirements.
  • Power Supply: With a broad power supply range of 2.3 V to 5.5 V, the PCA9575HF is suitable for many power environments and can be used in battery-powered devices.

Applications:

The PCA9575HF is highly suitable for a variety of applications including, but not limited to:

  • Servers
  • Personal electronics
  • Industrial controls
  • Home automation systems
  • Medical equipment

Package and Quality:

Encased in a TSSOP28 package, the PCA9575HF offers a compact footprint for space-constrained applications. It also ensures reliability and performance, adhering to NXP's commitment to quality and industry standards.

Conclusion:

The NXP PCA9575HF stands out as an efficient and reliable solution for I/O expansion needs. With its easy-to-use interface, configurable ports, and interrupt feature, it streamlines design processes and enhances functionality in a wide range of electronic products.

You May Also Be Interested in

NXP / Nexperia
IC XPNDR 1MHZ I2C 24HVQFN
Need more? Email Us
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 16SOIC
Need more? Email Us
Renesas Electronics America
IC XPNDR PARALLEL 44MQFP
Need more? Email Us
NXP / Nexperia
Interface - I/O Expanders I2C/SMBUS 4BIT GPIO
Lowest to $4.0625
NXP / Nexperia
Interface - I/O Expanders 16BIT I2C FM TP GPIO
Lowest to $0.7189
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.4667
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $1.7643
NXP / Nexperia
IC XPNDR 1MHZ I2C 56TSSOP
Lowest to $8.1835
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
105+ $0.5719 $60.0495
220+ $0.5350 $117.7000
340+ $0.5165 $175.6100
485+ $0.4797 $232.6545
630+ $0.4612 $290.5560
785+ $0.4428 $347.5980
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 120,000 pieces
MOQ: 105 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess