EN
  • EN
  • DE

PCA9632

Part No PCA9632
Manufacturer NXP / Nexperia
Description 4-bit Fm+ I2C-bus low power LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236110-PCA9632
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9632 CAD Model

Description

NXP PCA9632 LED Driver

The NXP PCA9632 is a highly efficient, 4-channel I²C-bus LED driver designed to manage multiple LEDs with precision and ease. This compact and versatile component is ideal for applications where an I²C-bus and SMBus interface is required. It offers a flexible solution for LED color mixing, backlighting in LCD displays, and status or indicator lighting in a wide range of consumer electronics, automotive, and industrial control panels.

Key Features:

  • 4 LED Drivers: Each output programmable at:
    • Off
    • On
    • Programmable LED brightness
    • Programmable group dimming/blinking mixed with individual LED brightness
  • 1 MHz Fast-mode Plus compatible I²C-bus interface: Up to 30 mA output drive capability on SDA with VDD = 5 V.
  • Internal Oscillator: Requires no external components for operation.
  • Programmable Oscillator Frequency: Allows fine control over LED brightness.
  • 256-step Brightness Control: Enables precise brightness adjustments.
  • 4 Hardware Address Pins: Allows up to 16 devices on the same bus.
  • Active LOW Output Enable (OE) Input Pin: For hardware dimming and blinking.
  • Low Standby Current: Conservation of power when the device is inactive.
  • Built-in Power-On Reset: Ensures reliable operation from power up.
  • No Glitch on Power-Up: Outputs remain off until a valid write to the device.
  • Supports Hot Insertion: Can be added to a system without the need to power down.

Applications:

  • LED Backlighting
  • RGB or RGBA LED Drivers
  • Status Indicators
  • Automotive Interior Lighting
  • Interactive Toys
  • Professional Lighting
  • Signal and Symbol Luminary

The NXP PCA9632 is a simple, yet powerful, solution for your LED driving needs, offering ease of use and a broad array of features that make it a go-to component for engineers and designers alike. Its programmability, coupled with its small footprint, makes it an excellent choice for both space-constrained applications and complex lighting systems.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.7660 $58.8300
12+ $9.6546 $115.8552
19+ $9.3520 $177.6880
26+ $9.0506 $235.3156
34+ $8.7491 $297.4694
45+ $7.8436 $352.9620
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess