EN
  • EN
  • DE

PCA9632DP2

Part No PCA9632DP2
Manufacturer NXP / Nexperia
Catalog Misc Products
Description 4-bit Fm+ I2C-bus low power LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 833474-PCA9632DP2
Ultra Librarian 3D Model Ultra Librarian PCA9632DP2 CAD Model

Description

NXP PCA9632DP2 - LED Driver IC

The NXP PCA9632DP2 is a highly-efficient, 4-channel I²C-bus LED driver designed to manage multiple LEDs with ease, making it an ideal solution for a wide range of applications including status indicators, backlighting, and general-purpose LED illumination. The PCA9632DP2 is part of NXP's extensive portfolio of lighting solutions, known for their reliability and performance.

Key Features

  • Programmable Blink Rate and Brightness: Each of the four LED outputs can be programmed for on/off, brightness control with 256 steps, and blink rate with 256 steps, offering exceptional flexibility in lighting control.
  • I²C Interface: The device features an I²C-bus interface, supporting 100 kHz, 400 kHz, and 1 MHz clock frequencies, which allows for easy integration into existing designs and systems.
  • Output Drive Capability: The PCA9632DP2 can sink up to 25 mA on each of its four outputs, and it can drive LEDs directly without the need for external transistors, simplifying the design and reducing component count.
  • Supply Voltage Range: It operates on a supply voltage range from 2.3 V to 5.5 V, accommodating a variety of power sources and making it suitable for battery-operated devices.
  • Built-in Oscillator: An integrated oscillator removes the need for external components, further streamlining the design process.
  • Low Standby Current: The device has a low standby current, making it suitable for battery-powered applications where power conservation is crucial.

Applications

The versatility of the PCA9632DP2 makes it perfect for an array of applications, including:

  • Mobile devices
  • Consumer electronics
  • Handheld devices
  • Industrial control indicators
  • Backlighting for LCD displays

Package and Quality

The PCA9632DP2 comes in a TSSOP16 (Thin Shrink Small Outline Package) that is both space-saving and convenient for automated assembly lines. NXP's commitment to quality ensures that each chip meets high standards of performance and reliability, making it a trustworthy choice for designers and manufacturers alike.

You May Also Be Interested in

Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
American Hakko Products, Inc.
FILTER,PRE,ALUM.,5PK,808
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Keystone Electronics
COMPUTER BRACKET STD BLANK
Lowest to $8,882.1302
American Hakko Products, Inc.
HOLDER,FRONT,FR-4001
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.6120 $53.0600
11+ $9.9403 $109.3433
16+ $9.6045 $153.6720
23+ $8.9329 $205.4567
30+ $8.5971 $257.9130
37+ $8.2612 $305.6644
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess