EN
  • EN
  • DE

PCA9633D16

Part No PCA9633D16
Manufacturer NXP / Nexperia
Description 4-bit Fm+ I2C-bus LED driver
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236113-PCA9633D16
Manufacturer Homepage www.nxp.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PCA9633D16 CAD Model

Description

NXP PCA9633D16 - 4-bit Fm+ I²C-bus LED driver

The NXP PCA9633D16 is a highly efficient 4-bit Fast-mode Plus (Fm+) I²C-bus LED driver, perfect for controlling four individual LEDs. This compact and versatile driver is part of NXP's leading-edge semiconductor solutions, designed to provide users with an optimal balance of power efficiency, performance, and size.

Key Features:

  • Integrated LED Driver: Equipped with 4 LED drivers, each with its own programmable blink rate and duty cycle, the PCA9633D16 allows for precise control over lighting effects.
  • I²C Interface: The device supports a 1000 kbit/s Fast-mode Plus I²C-bus interface, ensuring high-speed communication with the host controller.
  • Programmable Outputs: Output drivers are programmable to be either open-drain with a 25 mA current sink capability or totem pole with a 25 mA source capability, providing flexibility for various LED configurations.
  • Low Standby Current: The PCA9633D16 is designed for low power consumption with a standby current of just 5 μA, making it suitable for battery-powered applications.
  • Output Current Adjustment: Through external resistors, users can adjust the output current for each LED channel, enabling brightness control without the need for pulse-width modulation (PWM).
  • Hardware Dimming: The device supports both hardware and software dimming, allowing for smooth transitions and dynamic lighting effects.

Applications:

The PCA9633D16 is ideal for a wide range of applications, including LED status indication, backlighting for LCD displays, keypad backlighting for mobile devices, and general-purpose LED lighting systems. Its small footprint and ease of use make it an excellent choice for both simple and complex lighting designs.

Package:

The device is available in a 16-pin TSSOP package, which is a space-saving option for PCB designs. Its compact size combined with the feature-rich capabilities makes the PCA9633D16 a versatile and reliable solution for LED driving requirements.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess