Product Overview: PCA9671D from NXP Semiconductors
The PCA9671D is a robust, high-performance 16-bit I/O expander from NXP Semiconductors, designed to provide a seamless solution for expanding I/O capabilities through the I²C-bus interface. This device is particularly suitable for applications where I/O pins on a microcontroller are at a premium, offering a versatile and cost-effective approach to interface with a wide range of peripherals.
With its built-in oscillator, the PCA9671D does not require any external components for its timing operations, which simplifies the design process and reduces the overall bill of materials. This feature, along with its wide operating voltage range of 2.3V to 5.5V, makes it an excellent choice for both industrial and consumer applications, including but not limited to, servers, personal electronics, and home automation systems.
Key Features:
- Interface: I²C-bus interface (400 kHz) with 16 individual I/Os that can be configured as inputs or outputs.
- Voltage Range: Wide operating voltage range from 2.3V to 5.5V, catering to a variety of logic levels and power supplies.
- Polarity Inversion: Input port polarity inversion function to adapt to the logic level requirements of the application.
- High Drive Capability: Each I/O can sink or source up to 25 mA, providing the ability to directly drive LEDs or other high-current loads.
- Power-Up Configuration: Power-on reset initializes the I/Os as inputs to prevent unintended outputs during power-up.
- Interrupt Output: Configurable interrupt output that can be connected to the interrupt input of a microcontroller, thereby reducing the need for continuous polling.
Applications:
The PCA9671D is ideal for a broad spectrum of applications. It is especially useful in scenarios where additional I/Os are needed without incurring the cost and complexity of a larger microcontroller or processor. Its applications include, but are not limited to:
- LED displays and status monitors
- Servers and networking equipment
- Industrial control systems
- Home automation and smart appliances
- Portable electronics