EN
  • EN
  • DE

PCA9675BS

Part No PCA9675BS
Manufacturer NXP / Nexperia
Catalog Interface - I/O Expanders
Description Remote 16-bit I/O expander for Fm+ I2C-bus with interrupt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1236146-PCA9675BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCA9675BS CAD Model

Description

NXP PCA9675BS Remote 16-bit I/O Expander

The NXP PCA9675BS is a robust 16-bit I/O (Input/Output) expander designed to provide your microcontroller with additional I/O capabilities through a simple I2C-bus interface. This versatile chip is an ideal solution for systems where pins on the microcontroller are at a premium, such as in industrial controls, sensors, and handheld devices.

Key Features

  • Expansive I/O: With 16 additional I/O ports, the PCA9675BS significantly increases the available I/O of your system, allowing for more complex operations and functions without the need for a larger microcontroller.
  • I2C Interface: The chip communicates via a fast I2C-bus with speeds up to 400 kHz, facilitating easy integration with most microcontroller architectures.
  • Addressing Flexibility: The PCA9675BS supports up to 64 unique addresses on the I2C-bus, allowing multiple devices to coexist on the same bus without conflict.
  • Low Standby Current: Power consumption is a critical aspect of modern electronics, and the PCA9675BS excels with a low standby current, making it suitable for battery-powered and power-sensitive applications.
  • Robust Operating Conditions: This I/O expander is designed to withstand a wide range of operating conditions, with a voltage range of 2.3V to 5.5V and an industrial temperature range of -40°C to +85°C.
  • Interrupt Output: An interrupt output pin is provided, which can be configured to alert the host microcontroller of changes on the input ports, thereby reducing the need for constant polling and saving valuable processor time.
  • Software Reset: An onboard software reset feature allows the device to be reset through the I2C-bus, simplifying remote recovery and initialization procedures.

Applications

The PCA9675BS is a versatile component suitable for a wide range of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Robotics and automation
  • Home automation systems
  • Medical equipment
  • Portable electronics

Whether you're developing a sophisticated industrial system or a compact consumer gadget, the NXP PCA9675BS provides the additional I/O capabilities you need in a compact, power-efficient package.

You May Also Be Interested in

NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16TSSOP
Lowest to $0.8732
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SSOP
Lowest to $2.0374
Xinluda Information Technology Co., Ltd.
16 TSSOP-24 I/O Expanders RoHS
Lowest to $0.5645
Xinluda Information Technology Co., Ltd.
16 QFN-24(4x4) I/O Expanders RoHS
Lowest to $0.5396
NXP / Nexperia
IC XPND 400KHZ I2C SMBUS 16HVQFN
Lowest to $1.4553
Diodes Incorporated
IC XPNDR 1MHZ I2C SMBUS 32TQFN
Lowest to $3.5188
Microchip Technology
IC XPNDR 10MHZ SPI 18SOIC
Need more? Email Us
3Peak
IC XPND I2C SMBUS 1MBPS 20-TSSOP
Lowest to $0.3784
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TQFN
Lowest to $0.5675

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess