Products specifications

Category Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Mfr STMicroelectronics
Series MEMS
Package Bulk
Product Status Obsolete
Sensor Type Accelerometer, Magnetometer
Sensing Range ±2g, 4g, 6g, 8g, 16g, ±2 ~ 12gauss
Interface I2C, SPI
Sensitivity 0.061 ~ 0.732mg/LSB, 0.08 ~ 0.479mgauss/LSB
Voltage - Supply 2.16V ~ 3.6V
Embedded No
Supplied Contents Board(s)
Utilized IC / Part LSM303D
Other Names 497-13818
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283646-STEVAL-MKI133V1
Ultra Librarian 3D Model Ultra Librarian STEVAL-MKI133V1 CAD Model

Description

The STEVAL-MKI133V1 is a high-performance inertial module from STMicroelectronics, designed to cater to the demanding needs of industrial and consumer applications. This compact sensor module features a smart combination of 3D digital linear acceleration sensors and 3D digital angular rate sensors, providing comprehensive inertial data that is crucial for motion tracking and orientation detection.

With its state-of-the-art MEMS technology, the STEVAL-MKI133V1 offers excellent stability over time and temperature. It is particularly suitable for applications such as gaming and virtual reality input devices, GPS navigation systems, impact recognition and logging, vibration monitoring and compensation, and robotics.

Key Features:

  • Wide operational range: The module operates effectively across a broad range of temperatures, making it versatile for various environments.
  • High precision: The onboard sensors deliver precise, high-resolution measurements of both linear acceleration and angular rate with minimal noise.
  • Compact form factor: The small size of the STEVAL-MKI133V1 makes it easy to integrate into space-constrained designs without compromising performance.
  • Low power consumption: It is designed for efficiency, which makes it ideal for battery-operated devices where power conservation is critical.

Technical Specifications:

  • Power supply: 3.3 V
  • Communication: I2C/SPI digital output interface
  • Sensor data rates: up to 1 kHz
  • Embedded temperature sensors
  • Embedded FIFO for smart power management
  • 16-bit data output

In summary, the STEVAL-MKI133V1 from STMicroelectronics is a robust and reliable choice for developers looking to incorporate advanced inertial sensing into their designs. Its combination of performance, power efficiency, and miniaturization makes it an outstanding module for a wide array of motion-related applications.

You May Also Be Interested in

Honeywell
EVALUATION BOARD FOR HMC6352
Need more? Email Us
ECAD model for HMC6352-EVAL
Cypress Semiconductor Corp
KIT CAPSENSE EXPRESS CY8C20110 / CY8C20110-LDX2I Touch Sensor Evaluation Kit
Need more? Email Us
ECAD model for CY3218-CAPEXP1
ams
ADAPTER BOARD FOR AS5600 / AS5600 Angular and Linear Position Sensor Adapter Board
Need more? Email Us
ECAD model for AS5600-SO_EK_AB
Bosch Sensortec
SHUTTLE BOARD DEV KIT BMA255
Need more? Email Us
ECAD model for BMA255 SHUTL
Analog Devices Inc.
BOARD EVALUATION FOR ADXL213 / ADXL213 Accelerometer Sensor Evaluation Board Automotive
Need more? Email Us
ECAD model for ADXL213EB
NXP / Nexperia
KIT SENSOR ACCEL MMA6260Q
Need more? Email Us
ECAD model for KIT1925MMA6260Q
Asahi Kasei Microsystems
3-axis Electronic Compass
Need more? Email Us
ECAD model for AK8975
Texas Instruments
CAP TOUCH BOOSTER FOR LAUNCH PAD
Need more? Email Us
ECAD model for 430BOOST-SENSE1
Analog Devices Inc.
BOARD EVAL ISOLATED CURR SENSOR
Need more? Email Us
ECAD model for EVAL-CN0240-SDPZ

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention