EN
  • EN
  • DE

STM8AP62MFN

Part No STM8AP62MFN
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708736-STM8AP62MFN
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8AP62MFN CAD Model

Description

Product Overview: STM8AP62MFN from STMicroelectronics

The STM8AP62MFN is a high-performance microcontroller from STMicroelectronics, designed to deliver robust operation and a rich set of features for various applications. This microcontroller is part of the STM8A series, which is tailored for automotive and industrial applications due to its reliability and operational efficiency under harsh conditions.

At the heart of the STM8AP62MFN is an advanced STM8A core running at up to 16 MHz, which provides the computational power necessary for complex tasks. The device is built with 32 Kbytes of Flash memory, ensuring ample space for application code, and 1 Kbyte of true data EEPROM for reliable data storage that is crucial for calibration and fault code retention.

This microcontroller comes with a variety of peripherals that enhance its functionality. It includes multiple 16-bit timers, a 10-bit analog-to-digital converter (ADC) with up to 16 channels, and a 8-bit digital-to-analog converter (DAC) that enable precise control and measurement capabilities. Communication with other devices is made possible through its integrated interfaces such as LINUART, SPI, and I²C, allowing for versatile connectivity options.

The STM8AP62MFN is designed with robustness in mind, featuring an extended temperature range from -40°C to +150°C. This makes it suitable for demanding environments commonly encountered in automotive and industrial settings. Additionally, the microcontroller offers advanced safety features, including a watchdog timer and a clock security system, which contribute to system safety by monitoring for system failures and ensuring reliable operation.

For ease of development, STMicroelectronics provides comprehensive development tools, including software libraries and development kits, which help to reduce time-to-market. These tools are designed to work seamlessly with the STM8AP62MFN, allowing developers to take full advantage of its capabilities and implement sophisticated solutions efficiently.

In summary, the STM8AP62MFN microcontroller from STMicroelectronics offers an optimal blend of performance, memory capacity, peripheral integration, and ruggedness, making it an excellent choice for designers who require a reliable and versatile microcontroller for their automotive or industrial applications.

You May Also Be Interested in

STMicroelectronics
Lowest to $5.1294
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess