EN
  • EN
  • DE

STM8SSPRT 02

Part No STM8SSPRT 02
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708773-STM8SSPRT 02
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM8SSPRT 02 CAD Model

Description

The STM8SSPRT 02 is a cutting-edge microcontroller product from STMicroelectronics, a global semiconductor leader known for its high-performance solutions. This microcontroller is part of the STM8S series, which are designed to deliver robust performance with a high level of integration suitable for a wide range of applications.

Key Features

  • Advanced Core: The STM8SSPRT 02 is powered by an efficient STM8 core, providing 16 MHz maximum clock frequency which is ideal for handling complex tasks and processes.
  • Memory Capacity: It boasts a substantial memory portfolio with up to 128 KB of Flash memory, ensuring ample space for application code and data storage.
  • Rich Connectivity: A variety of communication interfaces are included, such as I2C, SPI, and UART, enabling seamless integration with peripherals and other microcontrollers.
  • Robust I/Os: With numerous I/O ports, the STM8SSPRT 02 offers flexibility for connecting to various input and output devices, enhancing its versatility for different use cases.
  • Low Power Consumption: Designed with power efficiency in mind, it features multiple low-power modes to reduce energy consumption, making it suitable for battery-operated devices.
  • 10-bit ADC: The embedded analog-to-digital converter provides precise measurement capabilities for sensor data and analog signals.

Applications

The STM8SSPRT 02 is highly adaptable and can be used in a range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Automotive Systems
  • Home Automation
  • Medical Devices

Development Support

STMicroelectronics provides comprehensive development support for the STM8SSPRT 02, including software libraries, development tools, and evaluation boards. This ensures a smooth development process from prototype to production, significantly reducing time-to-market for products utilizing this microcontroller.

With its robust feature set, the STM8SSPRT 02 from STMicroelectronics stands out as a reliable and versatile choice for designers and engineers looking to create sophisticated and efficient electronic products.

You May Also Be Interested in

STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 28-Pin UFQFPN Tray | IC MCU 32BIT 32KB FLASH 28UFQFPN
Lowest to $1.3286
STMicroelectronics
Lowest to $2.7628
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 20-Pin TSSOP Tube / IC MCU 32BIT 32KB FLASH 20TSSOP
Lowest to $1.4256
STMicroelectronics
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $0.9504
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 512KB FLASH 64LQFP
Lowest to $11.1429
STMicroelectronics
IC MCU 32BIT 1MB FLASH 64LQFP
Lowest to $28.6346
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess