EN
  • EN
  • DE

STM8SP103F3VSETR

Part No STM8SP103F3VSETR
Manufacturer STMicroelectronics
Catalog STM series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 708770-STM8SP103F3VSETR
Series STM series
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STM8SP103F3VSETR CAD Model

Description

STM8SP103F3VSETR Microcontroller from STMicroelectronics

The STM8SP103F3VSETR microcontroller is a high-performance device from STMicroelectronics, designed for a broad range of applications. This microcontroller is part of the STM8S series, which is renowned for its robust architecture, enhanced peripherals, and power efficiency. The STM8SP103F3VSETR is particularly suitable for industrial and consumer applications requiring a good balance between performance and cost.

Key Features:

  • Core: The device is built around the STM8 core operating at a frequency of up to 16 MHz. This core is optimized for both speed and efficiency, ensuring responsive operation in time-critical applications.
  • Memory: It comes with 8 KB of Flash program memory, which is ample for small to medium-sized applications. Additionally, it includes 1 KB of RAM and 128 bytes of EEPROM, which are suitable for data storage and parameter retention across power cycles.
  • Advanced Peripherals: The microcontroller boasts a rich set of peripherals including a 10-bit analog-to-digital converter (ADC), a 16-bit timer, an 8-bit timer, and a UART for serial communication. These peripherals enable the microcontroller to interface with a variety of sensors, actuators, and other electronic components.
  • Power Efficiency: The STM8SP103F3VSETR features multiple power-saving modes, making it ideal for battery-powered or low-power applications. It can operate within a supply voltage range of 2.95V to 5.5V, allowing for flexibility in power supply design.
  • Package and Temperature Range: This microcontroller is offered in a compact 20-pin QFN package, which is suitable for space-constrained applications. It is also characterized for operation over the industrial temperature range from -40°C to 85°C.
  • Development Support: STMicroelectronics provides comprehensive development tools, including software libraries, development boards, and integrated development environments (IDEs) to facilitate application development and reduce time to market.

The STM8SP103F3VSETR is an excellent choice for designers looking for a microcontroller that offers a good mix of performance, peripheral integration, and power efficiency. Its robust design, coupled with STMicroelectronics' support and resources, make it a reliable and cost-effective solution for a wide array of embedded system applications.

You May Also Be Interested in

STMicroelectronics
IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $3.8699
STMicroelectronics
Need more? Email Us
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 128KB Flash 2.5V/3.3V 64-Pin LQFP Tray | IC MCU 32BIT 128KB FLASH 64LQFP
Lowest to $1.6193
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 32KB FLASH 48QFN
Lowest to $6.6766
STMicroelectronics
MCU 32-bit ARM Cortex M0 RISC 32KB Flash 2.5V/3.3V 48-Pin LQFP T/R | IC MCU 32BIT 32KB FLASH 48LQFP
Lowest to $0.6324
STMicroelectronics
Need more? Email Us
STMicroelectronics
IC MCU 32BIT 64KB FLASH 100LQFP
Lowest to $14.0752
STMicroelectronics
IC MCU 32BIT 128KB FLASH 48QFPN
Lowest to $6.4794

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3481 $58.7025
60+ $1.9265 $115.5900
93+ $1.8665 $173.5845
128+ $1.8064 $231.2192
166+ $1.7464 $289.9024
222+ $1.5662 $347.6964
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 48,000 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess