EN
  • EN
  • DE

STM32F303VDH6

Part No STM32F303VDH6
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 384KB FLASH 100BGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 72MHz
Connectivity CANbus, I2C, IrDA, LINbus, SPI, UART/USART, USB
Peripherals DMA, I2S, POR, PWM, WDT
The number of I/O 44
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
Date RAM Size 80K x 8
Supply Voltage 2V ~ 3.6V
Data Converters A/D 39x12b; D/A 2x12b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 100-UFBGA
Supplier Device Package 100-UFBGA (7x7)
Manufacturer Pack Quantity 2,496
MSL Level 3 (168 Hours)
Win Source Part Number 708446-STM32F303VDH6
Series STM series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STM32F303VDH6 CAD Model

Description

The STM32F303VDH6 is a high-performance ARM Cortex-M4 microcontroller from STMicroelectronics, designed for demanding embedded applications that require a perfect blend of power efficiency and processing capability. This microcontroller is part of the STM32F3 series, which is renowned for its advanced digital signal processing (DSP) and floating-point unit (FPU) which are ideal for applications involving complex algorithms such as motor control, power management, and sensor fusion.

Key Features

  • CPU: 32-bit ARM Cortex-M4 with FPU and DSP instructions, running at a frequency of up to 72 MHz.
  • Memory: 384 KB of Flash memory and 64 KB of SRAM, providing ample space for application code and data storage.
  • Communication Peripherals: Includes a rich set of I/Os and communication interfaces such as USART, SPI, I2C, CAN, and USB, which makes it suitable for a wide range of connectivity options.
  • Advanced Control: Features advanced timers, ADCs, DACs, and comparators, making it ideal for complex control tasks.
  • Operating Voltage: Operates within a range of 2.0 to 3.6 volts, ensuring flexibility for various power supply designs.
  • Temperature Range: Suitable for industrial temperature ranges from -40°C to +85°C, ensuring reliable performance under extreme conditions.

Applications

The STM32F303VDH6 is designed to serve a wide array of applications, including but not limited to:

  • Industrial and motor control
  • Medical and handheld equipment
  • Automotive and power management systems
  • Consumer electronics
  • Internet of Things (IoT) devices

Development Support

STMicroelectronics provides extensive development support for the STM32F303VDH6 with software libraries, development kits, and the STM32Cube ecosystem, which includes the HAL (Hardware Abstraction Layer) and LL (Low Layer) APIs for advanced peripherals initialization. Moreover, the extensive community and professional support make it an ideal choice for both hobbyists and professionals alike.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess