EN
  • EN
  • DE

ST72F321BAR9TAE

Part No ST72F321BAR9TAE
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 60KB FLASH 64LQFP / MCU 8-bit ST7 CISC 60KB Flash 5V Automotive 64-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Win Source Part Number 795540-ST72F321BAR9TAE
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F321BAR9
Introduction Date October 05, 2007
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F321BAR9TAE CAD Model

Description

The ST72F321BAR9TAE is a robust 8-bit microcontroller from STMicroelectronics, designed to offer a perfect blend of performance and efficiency for a variety of embedded applications. This microcontroller is built around a high-performance 8-bit ST7 core, making it ideal for applications that require a combination of low power consumption and high processing speed.

Key Features:

  • CPU: The ST72F321BAR9TAE operates at a maximum frequency of 8 MHz, providing a solid balance of speed to execute complex instructions without consuming excessive power.
  • Memory: It comes with 32KB of Flash program memory and 1KB of RAM, which allows for the storage of considerable code and efficient data management for small to medium-sized projects.
  • I/O Ports: With 48 I/O lines, this microcontroller offers ample connectivity options for peripherals and other components, making it highly versatile for a range of applications.
  • ADC: An integrated 10-bit analog-to-digital converter ensures precise measurement of analog signals, which is essential for sensor-based applications.
  • Timers: Multiple 16-bit timers are included, providing accurate timing and event counting capabilities crucial for real-time tasks.
  • Communication Interfaces: It supports a variety of communication protocols, including I²C, SPI, and UART, allowing for easy integration with other devices and systems.
  • Supply Voltage: The operating voltage range of 3.0V to 5.5V provides flexibility in terms of power supply and compatibility with other components in a system.
  • Temperature Range: With an industrial temperature range from -40°C to 85°C, this microcontroller can reliably operate in harsh environmental conditions.
  • Packages: Available in a 64-pin TQFP package, the ST72F321BAR9TAE is compact and suitable for space-constrained applications.

Applications:

The ST72F321BAR9TAE microcontroller is well-suited for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and consumer electronics. Its robust feature set ensures that it can meet the demands of both complex and simple embedded systems.

Conclusion:

Overall, the ST72F321BAR9TAE from STMicroelectronics stands out as a reliable and versatile microcontroller choice for designers and engineers looking to create efficient and high-performing embedded solutions.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess