EN
  • EN
  • DE

PCB80C552-5-16WP

Part No PCB80C552-5-16WP
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 269952-PCB80C552-5-16WP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCB80C552-5-16WP CAD Model

Description

NXP PCB80C552-5-16WP Microcontroller

The NXP PCB80C552-5-16WP is a robust 8-bit microcontroller that is part of the NXP 80C51 microcontroller family. This powerful MCU is designed for embedded systems requiring high integration, low power consumption, and a broad range of peripheral features. It is ideally suited for industrial control, automotive applications, and any system that demands reliable performance under stringent conditions.

Key Features:

  • CPU Core: The PCB80C552-5-16WP is built around the 80C51 core, which is well-known for its efficiency and reliability. It operates at a frequency of up to 16 MHz, providing a solid balance between processing power and energy efficiency.
  • Memory: It comes equipped with 256 bytes of RAM and 8 KB of on-chip EPROM, allowing for ample space for application code and data storage. The on-chip memory is easily accessible and provides fast read/write operations.
  • Input/Output Ports: This microcontroller features five 8-bit I/O ports plus one 8-bit input port, giving developers flexibility in interfacing with various peripherals and external devices.
  • Timers: Three 16-bit timers/counters are included, which can be utilized for precise event counting, interval timing, and pulse-width modulation (PWM) for motor control or other timing-sensitive tasks.
  • Serial Communication: The device supports full-duplex serial communication via an on-chip serial port, facilitating easy data exchange with other microcontrollers, computers, or peripheral devices.
  • Interrupt System: An advanced interrupt system with a high number of interrupt sources provides excellent control over system events and real-time response capabilities.
  • Power Management: The microcontroller has power-saving modes, including idle and power-down modes, which significantly reduce the power consumption when the device is not in active use.
  • Operating Conditions: The PCB80C552-5-16WP operates over an extended temperature range and is available in a PLCC-68 package, making it suitable for harsh environments.

Applications:

The versatility of the NXP PCB80C552-5-16WP makes it an excellent choice for a wide array of applications, including but not limited to industrial control systems, automotive electronics, home appliances, and complex embedded systems that require a high level of integration and reliability.

With its rich set of features and NXP's reputation for quality, the PCB80C552-5-16WP microcontroller stands out as a top choice for designers looking to create sophisticated and durable embedded systems.

You May Also Be Interested in

NVIDIA
Need more? Email Us
NANYA
Need more? Email Us
NIKO-SEM
Need more? Email Us
NEC-TOKIN
Need more? Email Us
Amd
Need more? Email Us
STMicroelectronics
Need more? Email Us
NEC-TOKIN
Lowest to $0.3269
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.8258 $64.9548
14+ $8.8831 $124.3634
21+ $8.6059 $180.7239
28+ $8.3276 $233.1728
36+ $8.0504 $289.8144
49+ $7.2176 $353.6624
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,500 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess