The NXP PCF85102C-2T/03 is a CMOS EEPROM (Electrically Erasable Programmable Read-Only Memory) designed for a wide range of applications that require low-power, non-volatile data storage. This integrated circuit is part of NXP Semiconductors' robust portfolio of memory products and is engineered to provide reliable data retention while enabling the flexibility of data updates as needed.
Key Features:
- Memory Size: The device offers 2 Kbits of EEPROM memory, which is organized as 256 x 8 bits, making it suitable for storing configuration settings, device parameters, and small data sets that need to be preserved during power-off scenarios.
- Interface: It supports a two-wire I2C-bus serial interface, which allows for easy integration into existing systems with minimal pin count and is compatible with most microcontrollers.
- Low Power Consumption: Designed for low-power operations, the PCF85102C-2T/03 is an ideal choice for battery-powered devices and applications where power efficiency is a critical concern.
- Write Protect: The device includes a write protect feature that helps prevent inadvertent writes to the memory, thereby ensuring the integrity of the stored data.
- Operating Voltage: It operates within a supply voltage range of 2.5 V to 6.0 V, accommodating a variety of power supplies and system voltages.
- Temperature Range: The EEPROM is designed to operate over an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments and demanding applications.
Applications:
The NXP PCF85102C-2T/03 EEPROM is versatile and can be used in a multitude of applications, including:
- Consumer electronics such as TVs, radios, and home appliances
- Industrial control systems where parameter storage is essential
- Automotive applications, particularly in infotainment and body control modules
- Telecommunication systems requiring configuration data storage
- Medical devices that need to retain user settings and calibration data
With its robust feature set and reliable performance, the NXP PCF85102C-2T/03 EEPROM is an excellent choice for designers and engineers looking to incorporate non-volatile memory into their next-generation products.