The NXP PCF8563 is a CMOS Real-Time Clock (RTC) and calendar optimized for low power consumption. A highly integrated IC, it offers a wealth of features that make it an ideal choice for applications requiring accurate timekeeping and minimal power use.
Key Features:
- Low Power Consumption: Designed to be economical in terms of energy use, the PCF8563 is perfect for battery-powered systems.
- I2C Interface: The device includes an I2C-bus interface which supports both standard and fast modes for flexible communication with a microcontroller.
- Alarm and Timer Functions: It has a programmable alarm and timer capability, allowing for scheduled wake-up and time-based events.
- Wide Voltage Range: The IC operates over a wide voltage range from 1.0 to 5.5 volts, accommodating various power supply conditions.
- Frequency Output: A programmable clock output is available for peripheral devices, which can be set to a variety of frequencies.
- Internal Power-On Reset: An internal reset function ensures reliable operation upon power-up.
Applications:
The PCF8563 is well-suited for a diverse range of applications, including:
- Mobile phones
- Tablets and laptops
- Portable instrumentation
- Consumer electronics
- Home automation systems
- Industrial controls
Technical Specifications:
- Clock Format: HH:MM:SS (24-hour format)
- Calendar Format: Day/Month/Year with Leap Year Compensation
- Operating Temperature Range: -40°C to +85°C
- Package Options: Available in both SO8 and TSSOP8 packages.
In summary, the NXP PCF8563 is a versatile RTC chip that combines functionality with low power consumption, making it an excellent choice for timekeeping in portable and power-sensitive applications.