EN
  • EN
  • DE

PCF8582E-P

Part No PCF8582E-P
Manufacturer NXP / Nexperia
Catalog HOT - SALES and EOL Components (N - P)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 270455-PCF8582E-P
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PCF8582E-P CAD Model

Description

The NXP PCF8582E-P is a CMOS Electrically Erasable Programmable Read-Only Memory (EEPROM) device that offers a unique combination of flexibility, reliability, and economy. Designed by NXP Semiconductors, a leader in the industry, this EEPROM device provides a non-volatile storage solution for a wide range of applications.

Key Features

  • Memory Capacity: The PCF8582E-P offers a 2K-bit (256 x 8) memory capacity, which is ideal for storing configuration settings, device identifiers, calibration data, and small application parameters.
  • I2C-Bus Interface: It features a standard two-wire I2C serial interface, which facilitates easy integration into most microcontroller-based systems and allows for simple, efficient communication with a range of I2C compatible devices.
  • Low Power Consumption: Its low power design makes it suitable for battery-operated and power-sensitive applications, ensuring minimal impact on the overall power budget of the system.
  • Write Protect Feature: The device includes a hardware write protect feature which can be used to prevent inadvertent writes, thereby securing the stored data against accidental corruption.
  • Wide Operating Voltage Range: The EEPROM operates across a wide voltage range of 2.5V to 6.0V, providing flexibility for different system power supplies.
  • Endurance and Data Retention: The PCF8582E-P is rated for a high endurance of 10^4 write cycles with a data retention period of 10 years, ensuring the reliability and longevity of the data stored.

Typical Applications

The NXP PCF8582E-P EEPROM is versatile and can be used in various applications such as:

  • Consumer electronics (e.g., TVs, radios, and home appliances)
  • Industrial control systems
  • Automotive systems
  • Telecommunication equipment
  • Medical devices
  • Personal computing devices

In conclusion, the NXP PCF8582E-P EEPROM is a highly reliable memory solution that offers the convenience of in-circuit reprogrammability and is suitable for a multitude of applications that require low-power, non-volatile memory storage.

You May Also Be Interested in

ON Semiconductor
Need more? Email Us
Samsung
Need more? Email Us
AVX Corporation
Need more? Email Us
NEC
Need more? Email Us
Alpha & Omega Semiconductor Inc.
Lowest to $21.1284
NVIDIA
Need more? Email Us
AVX Corporation
Need more? Email Us
NVIDIA
Lowest to $35.9055
NEC-TOKIN
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess